J7KCR-12-10 AC500
J7KCR-12-10 AC500
Active
Description:  REVERSING MAGNETIC CONTACTOR,500
Manufacturer:  Omron Automation
History Price: $261.79
In Stock: 31000
J7KCR-12-10 AC500 vs J7KNA-AR-22 125D
Series
J7KC
J7KNA-AR
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount, DIN Rail
Coil Voltage
500VAC
125VDC
Contact Form
3PST-NO (3 Form A)
4PST-2NO/2NC (2 Form A, 2 Form B)
Switching Voltage
15 A
10:00:00
Features
-
600VAC - Max
Termination Style
Auxiliary Contacts
-
Operating Temperature
Spring Terminal
Screw Terminal
Must Operate Voltage
-10℃ ~ 55℃
-40℃ ~ 60℃
Must Release Voltage
425 VAC
-
Contact Rating (Current)
100 VAC
-