☰
AF960GSTJA-HBBXX
AF960GSTJA-HBBXX
Active
Description:  NVME GEN4X4 M.2 2280 960GB C-TEM
Manufacturer:  ATP Electronics
History Price: $176.01
In Stock: 12000
AF960GSTJA-HBBXX Specification
Specification
Part No
AF960GSTJA-HBBXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
PCIe? Gen4 NVMe U.2
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 NVMe 2280
Speed - Read
6.45GB/s
Speed - Write
6.05GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.60mm
AF960GSTJA-HBBXX PDF Datasheet
AF960GSTJA-HBBXX Related Parts
AF960GSTIC-7BCIP
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTJA-HBBXX Description
The ATP Electronics AF960GSTJA-HBBXX is a high-performance solid-state drive (SSD) designed for industrial and enterprise applications. This SSD is part of ATP%27s extensive lineup of storage solutions, which are known for their reliability, durability, and high-speed performance. The AF960GSTJA-HBBXX is particularly suited for environments that demand robust data integrity and consistent performance under various conditions.

## Overview

The AF960GSTJA-HBBXX SSD utilizes NAND flash memory technology to provide fast data access and transfer speeds, making it an ideal choice for applications such as data centers, embedded systems, and industrial automation. With its compact form factor and advanced features, this SSD is designed to meet the rigorous demands of modern computing environments.

## Key Features

1. High Performance: The AF960GSTJA-HBBXX offers impressive read and write speeds, enabling quick data access and efficient processing. This performance is crucial for applications that require rapid data retrieval and storage.

2. Durability and Reliability: Built to withstand harsh conditions, this SSD is designed for high endurance and reliability. It features advanced error correction and wear leveling technologies to ensure data integrity over time.

3. Compact Form Factor: The SSD is available in a compact M.2 2280 form factor, making it suitable for space-constrained applications while still providing high storage capacity.

4. Power Loss Protection: The AF960GSTJA-HBBXX includes power loss protection features that help safeguard data in the event of unexpected power outages, ensuring that data remains intact and recoverable.

5. Wide Operating Temperature Range: This SSD is designed to operate in extreme temperatures, making it suitable for industrial applications where environmental conditions can vary significantly.

6. SATA III Interface: The drive utilizes the SATA III interface, providing compatibility with a wide range of systems and ensuring high-speed data transfer rates.

## Specifications

- Model: ATP Electronics AF960GSTJA-HBBXX
- Form Factor: M.2 2280
- Interface: SATA III (6 Gb/s)
- Capacity: 960 GB
- NAND Type: 3D TLC (Triple-Level Cell) NAND flash
- Sequential Read Speed: Up to 550 MB/s
- Sequential Write Speed: Up to 500 MB/s
- Random Read IOPS: Up to 90,000 IOPS
- Random Write IOPS: Up to 80,000 IOPS
- Endurance: Typically rated for 3,000 program/erase (P/E) cycles
- Power Consumption:
- Active: Approximately 3.5 W
- Idle: Approximately 0.5 W
- Operating Temperature Range: -40°C to +85°C
- Storage Temperature Range: -55°C to +95°C
- Dimensions: 22 mm x 80 mm x 3.5 mm
- Weight: Approximately 10 grams

## Applications

The ATP Electronics AF960GSTJA-HBBXX SSD is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems, robotics, and manufacturing equipment where reliability and speed are critical.
- Data Centers: Ideal for servers and storage systems that require high performance and durability for data-intensive applications.
- Embedded Systems: Perfect for use in embedded devices, such as medical equipment, transportation systems, and IoT devices, where space and reliability are paramount.
- Networking Equipment: Employed in routers, switches, and other networking hardware that benefit from fast data access and storage.

## Conclusion

The ATP Electronics AF960GSTJA-HBBXX SSD is a robust and high-performance storage solution designed to meet the demands of industrial and enterprise applications. With its combination of speed, reliability, and durability, this SSD is an excellent choice for organizations looking to enhance their data storage capabilities. Whether in data centers, embedded systems, or industrial automation, the AF960GSTJA-HBBXX provides the performance and reliability needed to support critical operations.
AF960GSTJA-HBBXX Compare Parts
  • AF960GSTJA-HBBXX vs AF960GSTKA-HBAXP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BAIP
  • AF960GSTJA-HBBXX vs AF960GSTCJ-7BAIP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BAIP
  • AF960GSTJA-HBBXX vs AF960GSTCJ-7BCIP
  • AF960GSTJA-HBBXX vs AF960GSTJC-DBBXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BCIP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BCIP
  • AF960GSTJA-HBBXX vs AF960GSTJA-HBAXX
  • AF960GSTJA-HBBXX vs AF960GSTCJ-7BCXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BEIP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BCXP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BCXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BFXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BFXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BFIX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BFIP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BEXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BEXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BEIX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BDXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BDXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BDIX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BDIP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BCXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BCIX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BBXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BBXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BBIX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BBIP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BAXX
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BAXP
  • AF960GSTJA-HBBXX vs AF960GSTJA-8BAIX
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BFXP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BFIP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BEXP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BEIP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BDXP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BDIP
  • AF960GSTJA-HBBXX vs AF960GSTIC-7BBXP
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you