Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTIC-7BCXP
AF960GSTIC-7BCXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 MODULE TLC 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTIC-7BCXP Datasheet
History Price: $306.694
In Stock: 200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTIC-7BCXP Specification
Specification
Part No
AF960GSTIC-7BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A650Si/A650S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
440MB/s
Voltage - Supply
3.3V
Type
-
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.35mm
AF960GSTIC-7BCXP PDF Datasheet
AF960GSTIC-7BCXP Datasheet
Click and Download: AF960GSTIC-7BCXP Datasheet
AF960GSTIC-7BCXP Related Parts
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTIC-7BCXP Compare Parts
AF960GSTIC-7BCXP vs AF960GSTKA-HBAXP
AF960GSTIC-7BCXP vs AF960GSTIC-7BAIP
AF960GSTIC-7BCXP vs AF960GSTCJ-7BAIP
AF960GSTIC-7BCXP vs AF960GSTJA-8BAIP
AF960GSTIC-7BCXP vs AF960GSTCJ-7BCIP
AF960GSTIC-7BCXP vs AF960GSTJC-DBBXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BCIP
AF960GSTIC-7BCXP vs AF960GSTIC-7BCIP
AF960GSTIC-7BCXP vs AF960GSTJA-HBBXX
AF960GSTIC-7BCXP vs AF960GSTJA-HBAXX
AF960GSTIC-7BCXP vs AF960GSTCJ-7BCXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BEIP
AF960GSTIC-7BCXP vs AF960GSTJA-8BCXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BFXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BFXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BFIX
AF960GSTIC-7BCXP vs AF960GSTJA-8BFIP
AF960GSTIC-7BCXP vs AF960GSTJA-8BEXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BEXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BEIX
AF960GSTIC-7BCXP vs AF960GSTJA-8BDXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BDXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BDIX
AF960GSTIC-7BCXP vs AF960GSTJA-8BDIP
AF960GSTIC-7BCXP vs AF960GSTJA-8BCXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BCIX
AF960GSTIC-7BCXP vs AF960GSTJA-8BBXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BBXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BBIX
AF960GSTIC-7BCXP vs AF960GSTJA-8BBIP
AF960GSTIC-7BCXP vs AF960GSTJA-8BAXX
AF960GSTIC-7BCXP vs AF960GSTJA-8BAXP
AF960GSTIC-7BCXP vs AF960GSTJA-8BAIX
AF960GSTIC-7BCXP vs AF960GSTIC-7BFXP
AF960GSTIC-7BCXP vs AF960GSTIC-7BFIP
AF960GSTIC-7BCXP vs AF960GSTIC-7BEXP
AF960GSTIC-7BCXP vs AF960GSTIC-7BEIP
AF960GSTIC-7BCXP vs AF960GSTIC-7BDXP
AF960GSTIC-7BCXP vs AF960GSTIC-7BDIP
AF960GSTIC-7BCXP vs AF960GSTIC-7BBXP
Customer Reviews
4.95 out of 5.00 stars from 58 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed