AF80GSAIA-7BCIP
AF80GSAIA-7BCIP
Active
Description:  SSD 80GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 12900
AF80GSAIA-7BCIP Specification
Specification
Part No
AF80GSAIA-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF80GSAIA-7BCIP Related Parts
AF8GSSHI-VACXP
AF8GSSHI-VACXP
ATP Electronics
SSD 8GB MSATA SLC SATA III 3.3V
AF80GSAIC-7BBIP
AF80GSAIC-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF80GSAIA-7BBIP
AF80GSAIA-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF8GSSIA-VAAXP
AF8GSSIA-VAAXP
ATP Electronics
SSD 8GB M.2 MODULE SLC SATA III
AF8GSSEL-VADXP
AF8GSSEL-VADXP
ATP Electronics
SSD 8GB SLIM-SATA SLC SATAIII 5V
AF8GSSGH-AADXP
AF8GSSGH-AADXP
ATP Electronics
SSD 8GB EUSB SLC 5V
AF80GSACJ-7BBIP
AF80GSACJ-7BBIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF8GSSCJ-VACXP
AF8GSSCJ-VACXP
ATP Electronics
SSD 8GB 2.5" SLC SATA III
AF80GSACJ-7BAIP
AF80GSACJ-7BAIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSAHI-7BAIP
AF80GSAHI-7BAIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BBIP
AF80GSAHI-7BBIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAIA-7BCIP Compare Parts
  • AF80GSAIA-7BCIP vs AF80GSACJ-7BBIP
  • AF80GSAIA-7BCIP vs AF8GSSGH-AADXP
  • AF80GSAIA-7BCIP vs AF8GSSEL-VADXP
  • AF80GSAIA-7BCIP vs AF8GSSIA-VAAXP
  • AF80GSAIA-7BCIP vs AF80GSAIA-7BBIP
  • AF80GSAIA-7BCIP vs AF80GSAIC-7BBIP
  • AF80GSAIA-7BCIP vs AF8GSSHI-VACXP
  • AF80GSAIA-7BCIP vs AF80GSAJB-DBAIX
  • AF80GSAIA-7BCIP vs AF80GSAJA-8BAIP
  • AF80GSAIA-7BCIP vs AF8GSAEL-OEM
  • AF80GSAIA-7BCIP vs AF8GSSHJ-OEM
  • AF80GSAIA-7BCIP vs AF8GSAHI-OEM
  • AF80GSAIA-7BCIP vs AF8GSSGI-OEM
  • AF80GSAIA-7BCIP vs AF8GSSEI-OEM
  • AF80GSAIA-7BCIP vs AF8GSSEH-OEM
  • AF80GSAIA-7BCIP vs AF8GSSCD-OEM
  • AF80GSAIA-7BCIP vs AF8GSMHI-OEM
  • AF80GSAIA-7BCIP vs AF8GSMGH-AACXP
  • AF80GSAIA-7BCIP vs AF8GSMEL-OEM
  • AF80GSAIA-7BCIP vs AF8GSACD-OEM
  • AF80GSAIA-7BCIP vs AF80GSAJB-DBAXX
  • AF80GSAIA-7BCIP vs AF80GSAIC-7BCIP
  • AF80GSAIA-7BCIP vs AF80GSAIC-7BAIP
  • AF80GSAIA-7BCIP vs AF80GSAIA-7BAIP
  • AF80GSAIA-7BCIP vs AF80GSAHI-7BCIP
  • AF80GSAIA-7BCIP vs AF80GSAHI-7BBIP
  • AF80GSAIA-7BCIP vs AF80GSAHI-7BAIP
  • AF80GSAIA-7BCIP vs AF80GSACJ-7BCIP
  • AF80GSAIA-7BCIP vs AF80GSACJ-7BAIP
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.