AF80GSAIA-7BCIP
AF80GSAIA-7BCIP
Active
Description:  SSD 80GB M.2 PSLC SATA III 3.3V
Manufacturer:  ATP Electronics
History Price: Active
In Stock: 12900
AF80GSAIA-7BCIP vs AF80GSACJ-7BBIP
Series
A600S
A750Pi
Packaging
Tray
Tray
Status
Active
Active
Memory Size
80GB
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
520MB/s
520MB/s
Voltage - Supply
3.3V
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 9.20mm