Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF80GSACJ-7BCIP
AF80GSACJ-7BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 80GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF80GSACJ-7BCIP Datasheet
History Price: Active
In Stock: 25920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF80GSACJ-7BCIP Specification
Specification
Part No
AF80GSACJ-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A600S
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
80GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
500MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
AF80GSACJ-7BCIP Related Parts
AF8GSSHI-VACXP
ATP Electronics
SSD 8GB MSATA SLC SATA III 3.3V
AF80GSAIC-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF80GSAIA-7BBIP
ATP Electronics
SSD 80GB M.2 MODULE PSLC 3.3V
AF8GSSIA-VAAXP
ATP Electronics
SSD 8GB M.2 MODULE SLC SATA III
AF8GSSEL-VADXP
ATP Electronics
SSD 8GB SLIM-SATA SLC SATAIII 5V
AF8GSSGH-AADXP
ATP Electronics
SSD 8GB EUSB SLC 5V
AF80GSACJ-7BBIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF8GSSCJ-VACXP
ATP Electronics
SSD 8GB 2.5" SLC SATA III
AF80GSACJ-7BAIP
ATP Electronics
SSD 80GB 2.5" PSLC SATA III 5V
AF80GSAHI-7BAIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BBIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSAHI-7BCIP
ATP Electronics
SSD 80GB MSATA PSLC SATAIII 3.3V
AF80GSACJ-7BCIP Compare Parts
AF80GSACJ-7BCIP vs AF80GSACJ-7BBIP
AF80GSACJ-7BCIP vs AF8GSSGH-AADXP
AF80GSACJ-7BCIP vs AF8GSSEL-VADXP
AF80GSACJ-7BCIP vs AF8GSSIA-VAAXP
AF80GSACJ-7BCIP vs AF80GSAIA-7BBIP
AF80GSACJ-7BCIP vs AF80GSAIC-7BBIP
AF80GSACJ-7BCIP vs AF8GSSHI-VACXP
AF80GSACJ-7BCIP vs AF80GSAJB-DBAIX
AF80GSACJ-7BCIP vs AF80GSAJA-8BAIP
AF80GSACJ-7BCIP vs AF8GSAEL-OEM
AF80GSACJ-7BCIP vs AF8GSSHJ-OEM
AF80GSACJ-7BCIP vs AF8GSAHI-OEM
AF80GSACJ-7BCIP vs AF8GSSGI-OEM
AF80GSACJ-7BCIP vs AF8GSSEI-OEM
AF80GSACJ-7BCIP vs AF8GSSEH-OEM
AF80GSACJ-7BCIP vs AF8GSSCD-OEM
AF80GSACJ-7BCIP vs AF8GSMHI-OEM
AF80GSACJ-7BCIP vs AF8GSMGH-AACXP
AF80GSACJ-7BCIP vs AF8GSMEL-OEM
AF80GSACJ-7BCIP vs AF8GSACD-OEM
AF80GSACJ-7BCIP vs AF80GSAJB-DBAXX
AF80GSACJ-7BCIP vs AF80GSAIC-7BCIP
AF80GSACJ-7BCIP vs AF80GSAIC-7BAIP
AF80GSACJ-7BCIP vs AF80GSAIA-7BCIP
AF80GSACJ-7BCIP vs AF80GSAIA-7BAIP
AF80GSACJ-7BCIP vs AF80GSAHI-7BCIP
AF80GSACJ-7BCIP vs AF80GSAHI-7BBIP
AF80GSACJ-7BCIP vs AF80GSAHI-7BAIP
AF80GSACJ-7BCIP vs AF80GSACJ-7BAIP
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.