AF64GSTIC-2BAXX
AF64GSTIC-2BAXX
Active
Description:  SATA M.2 2280 64GB C-TEMP SSD VA
Manufacturer:  ATP Electronics
History Price: $30.906
In Stock: 42500
AF64GSTIC-2BAXX Specification
Specification
Part No
AF64GSTIC-2BAXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
420MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.20mm
AF64GSTIC-2BAXX PDF Datasheet
AF64GSTIC-2BAXX Related Parts
AF60GSSCJ-OEM
AF60GSSCJ-OEM
ATP Electronics
SSD 60GB 2.5" SLC SATA III 5V
AF64GSSHI-OEM
AF64GSSHI-OEM
ATP Electronics
SSD 64GB MSATA SLC SATA III 3.3V
AF64GSSIA-VAAXP
AF64GSSIA-VAAXP
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSIB-OEM
AF64GSSIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSEL-VABXP
AF64GSSEL-VABXP
ATP Electronics
SSD 64GB SLIM-SATA SLC SATA III
AF64GSSCJ-VACXP
AF64GSSCJ-VACXP
ATP Electronics
SSD 64GB 2.5" SLC SATA III
AF640GSACJ-7BBIP
AF640GSACJ-7BBIP
ATP Electronics
SSD 640GB 2.5" PSLC SATA III 5V
AF64GSTCJ-2BAXX
AF64GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 64GB C-TEMP SSD VALUE
AF64GSACD-OEM
AF64GSACD-OEM
ATP Electronics
SSD 64GB 2.5" MLC SATA II
AF64GSMIA-OEM
AF64GSMIA-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSMIB-OEM
AF64GSMIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSSCD-OEM
AF64GSSCD-OEM
ATP Electronics
SSD 64GB 2.5" SLC SATA II
AF64GSTIC-2BAXX Compare Parts
  • AF64GSTIC-2BAXX vs AF640GSACJ-7BBIP
  • AF64GSTIC-2BAXX vs AF64GSSCJ-VACXP
  • AF64GSTIC-2BAXX vs AF64GSSEL-VABXP
  • AF64GSTIC-2BAXX vs AF64GSSIB-OEM
  • AF64GSTIC-2BAXX vs AF64GSSIA-VAAXP
  • AF64GSTIC-2BAXX vs AF64GSSHI-OEM
  • AF64GSTIC-2BAXX vs AF60GSSCJ-OEM
  • AF64GSTIC-2BAXX vs AF64GSTHI-2BAXX
  • AF64GSTIC-2BAXX vs AF64GSMCJ-OEM
  • AF64GSTIC-2BAXX vs AF64GSMEL-OEM
  • AF64GSTIC-2BAXX vs AF64GSAEL-OEM
  • AF64GSTIC-2BAXX vs AF64GSMHI-OEM
  • AF64GSTIC-2BAXX vs AF64GSAHI-OEM
  • AF64GSTIC-2BAXX vs AF640GSACJ-7BCIP
  • AF64GSTIC-2BAXX vs AF640GSACJ-7BAIP
  • AF64GSTIC-2BAXX vs AF64GSSCD-OEM
  • AF64GSTIC-2BAXX vs AF64GSMIB-OEM
  • AF64GSTIC-2BAXX vs AF64GSMIA-OEM
  • AF64GSTIC-2BAXX vs AF64GSACD-OEM
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend