Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF640GSACJ-7BBIP
AF640GSACJ-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 640GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF640GSACJ-7BBIP Datasheet
History Price: $638.43
In Stock: 12600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF640GSACJ-7BBIP vs AF64GSMIB-OEM
Part No
AF640GSACJ-7BBIP
AF64GSMIB-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
A750Pi
-
Packaging
Tray
Bulk
Status
Active
Obsolete
Memory Size
640GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
-
Speed - Write
520MB/s
-
Voltage - Supply
SATA III
-
Type
-40癈 ~ 85癈
SATA III
Current - Max
100.00mm x 69.90mm x 9.20mm
-
Operating Temperature
5V
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
60.00mm x 22.00mm x 3.50mm