Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF4GSSGI-OEM
AF4GSSGI-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB EUSB SLC
Manufacturer:
ATP Electronics
Datasheet:
AF4GSSGI-OEM Datasheet
History Price: $41.6
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF4GSSGI-OEM Specification
Specification
Part No
AF4GSSGI-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
4GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
Disk-On-Module, eUSB
Speed - Read
30MB/s
Speed - Write
27MB/s
Voltage - Supply
-
Type
-40癈 ~ 85癈
Current - Max
36.90mm x 26.60mm x 11.50mm
Operating Temperature
-
Weight
-
Size / Dimension
-
AF4GSSGI-OEM Related Parts
AF4GSSEL-OEM
ATP Electronics
SSD 4GB SLIM-SATA SLC SATA II 5V
AF480GSTIA-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTIA-7BDIP
ATP Electronics
SSD 480GB M.2 SATA III 3.3V
AF480GSTIC-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTJA-8BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJA-DBCXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJC-DBBXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF4GSSGH-AACXP
ATP Electronics
SSD 4GB EUSB SLC 5V
AF480GSTCJ-7BCIP
ATP Electronics
SSD 480GB 2.5" TLC SATA III 5V
AF480GSTJA-8BAIP
ATP Electronics
SSD 480GB M.2 PCIE 3D NVME
AF480GSTCJ-7BAIP
ATP Electronics
SSD 480GB 2.5" 3D SATAIII I-TEMP
AF480GSTIA-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF4GSSGI-OEM Compare Parts
AF4GSSGI-OEM vs AF480GSTIA-7BAIP
AF4GSSGI-OEM vs AF480GSTCJ-7BAIP
AF4GSSGI-OEM vs AF480GSTJA-8BAIP
AF4GSSGI-OEM vs AF480GSTCJ-7BCIP
AF4GSSGI-OEM vs AF4GSSGH-AACXP
AF4GSSGI-OEM vs AF480GSTJC-DBBXX
AF4GSSGI-OEM vs AF480GSTJA-DBCXX
AF4GSSGI-OEM vs AF480GSTJA-8BCIP
AF4GSSGI-OEM vs AF480GSTIC-7BCIP
AF4GSSGI-OEM vs AF480GSTIA-7BDIP
AF4GSSGI-OEM vs AF480GSTIA-7BCIP
AF4GSSGI-OEM vs AF4GSSEL-OEM
AF4GSSGI-OEM vs AF480GSTJA-HBBXX
AF4GSSGI-OEM vs AF480GSTJA-HBAXX
AF4GSSGI-OEM vs AF480GSTCJ-7BCXP
AF4GSSGI-OEM vs AF480GSTJA-8BCXP
AF4GSSGI-OEM vs AF40GSAJB-DBAIX
AF4GSSGI-OEM vs AF40GSAJA-8BAIP
AF4GSSGI-OEM vs AF480GSTIC-7BCXP
AF4GSSGI-OEM vs AF40GSAIA-7BBIP
AF4GSSGI-OEM vs AF480GSTHI-7BCXP
AF4GSSGI-OEM vs AF4GSSHJ-OEM
AF4GSSGI-OEM vs AF4GSSHI-AACXP
AF4GSSGI-OEM vs AF4GSSEI-OEM
AF4GSSGI-OEM vs AF4GSSEH-OEM
AF4GSSGI-OEM vs AF4GSSCD-OEM
AF4GSSGI-OEM vs AF4GSMGH-OEM
AF4GSSGI-OEM vs AF480GSTJA-8BFXX
AF4GSSGI-OEM vs AF480GSTJA-8BFXP
AF4GSSGI-OEM vs AF480GSTJA-8BFIX
AF4GSSGI-OEM vs AF480GSTJA-8BFIP
AF4GSSGI-OEM vs AF480GSTJA-8BEXX
AF4GSSGI-OEM vs AF480GSTJA-8BEXP
AF4GSSGI-OEM vs AF480GSTJA-8BEIX
AF4GSSGI-OEM vs AF480GSTJA-8BEIP
AF4GSSGI-OEM vs AF480GSTJA-8BDXX
AF4GSSGI-OEM vs AF480GSTJA-8BDXP
AF4GSSGI-OEM vs AF480GSTJA-8BDIX
AF4GSSGI-OEM vs AF480GSTJA-8BDIP
AF4GSSGI-OEM vs AF480GSTJA-8BCXX
Customer Reviews
4.95 out of 5.00 stars from 114 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets