Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF4GSSGI-OEM
AF4GSSGI-OEM
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 4GB EUSB SLC
Manufacturer:
ATP Electronics
Datasheet:
AF4GSSGI-OEM Datasheet
History Price: $41.6
In Stock: 35800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF4GSSGI-OEM vs AF40GSAJB-DBAIX
Part No
AF4GSSGI-OEM
AF40GSAJB-DBAIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
M.2 NVMe
Packaging
Box
Tray
Status
Obsolete
Active
Memory Size
4GB
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
Disk-On-Module, eUSB
M.2 Module
Speed - Read
30MB/s
1.8GB/s
Speed - Write
27MB/s
570MB/s
Voltage - Supply
-
3.3V
Type
-40癈 ~ 85癈
NVMe
Current - Max
36.90mm x 26.60mm x 11.50mm
-
Operating Temperature
-
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
-
30.00mm x 22.00mm x 2.50mm