AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
Active
Description:  SSD 240GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $204.81
In Stock: 8800
AF240GSTJA-8BCIP vs AF240GSTCJ-7BAIP
Series
M.2 NVMe
-
Packaging
Tray
Tray
Status
Active
Obsolete
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
2.5"
Speed - Read
3.42GB/s
560MB/s
Speed - Write
3.05GB/s
450MB/s
Voltage - Supply
-
-
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 7.00mm