AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
Active
Description:  SSD 240GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $204.81
In Stock: 8800
AF240GSTJA-8BCIP vs AF2GSSGH-AACXP
Series
M.2 NVMe
-
Packaging
Tray
Tray
Status
Active
Active
Memory Size
240GB
2GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Disk-On-Module, eUSB
Speed - Read
3.42GB/s
30MB/s
Speed - Write
3.05GB/s
27MB/s
Voltage - Supply
-
5V
Type
NVMe
-
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
36.90mm x 26.60mm x 11.50mm