AF120GSTJA-DBCXX
AF120GSTJA-DBCXX
Active
Description:  SSD 120GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $46.38
In Stock: 34400
AF120GSTJA-DBCXX Specification
Specification
Part No
AF120GSTJA-DBCXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600Vc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
120GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
2.6GB/s
Speed - Write
1.87GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 2.20mm
AF120GSTJA-DBCXX PDF Datasheet
AF120GSTJA-DBCXX Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
ATP Electronics
SSD 16GB M.2 MODULE SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF120GSTJA-DBCXX Compare Parts
  • AF120GSTJA-DBCXX vs AF1T92STKA-HBAXP
  • AF120GSTJA-DBCXX vs AF120GSTIC-7BAIP
  • AF120GSTJA-DBCXX vs AF120GSTIA-7BAIP
  • AF120GSTJA-DBCXX vs AF1T92STCJ-7BAIP
  • AF120GSTJA-DBCXX vs AF120GSTCJ-7BAIP
  • AF120GSTJA-DBCXX vs AF1T92STJA-8BAIP
  • AF120GSTJA-DBCXX vs AF120GSTJA-8BAIP
  • AF120GSTJA-DBCXX vs AF1T92STCJ-7BCIP
  • AF120GSTJA-DBCXX vs AF160GSACJ-7BBIP
  • AF120GSTJA-DBCXX vs AF120GSTCJ-7BCIP
  • AF120GSTJA-DBCXX vs AF1TSTCJ-2BBXX
  • AF120GSTJA-DBCXX vs AF128GSTCJ-2BBXX
  • AF120GSTJA-DBCXX vs AF16GSMGH-AABXP
  • AF120GSTJA-DBCXX vs AF160GSAJA-8BBIP
  • AF120GSTJA-DBCXX vs AF120GSTJC-DBBXX
  • AF120GSTJA-DBCXX vs AF120GSTJA-8BCIP
  • AF120GSTJA-DBCXX vs AF1TSTIC-2BBXX
  • AF120GSTJA-DBCXX vs AF1TSTIA-2BBXX
  • AF120GSTJA-DBCXX vs AF128GSTIC-2BBXX
  • AF120GSTJA-DBCXX vs AF128GSTIA-2BBXX
  • AF120GSTJA-DBCXX vs AF120GSTIA-7BCIP
  • AF120GSTJA-DBCXX vs AF1TSTHI-2BBXX
  • AF120GSTJA-DBCXX vs AF128GSTHI-2BBXX
  • AF120GSTJA-DBCXX vs AF16GSSEL-VADXP
  • AF120GSTJA-DBCXX vs AF128GSSEL-VAAXP
  • AF120GSTJA-DBCXX vs AF16GSSIA-VAAXP
  • AF120GSTJA-DBCXX vs AF128GSSIB-OEM
  • AF120GSTJA-DBCXX vs AF160GSAIC-7BBIP
  • AF120GSTJA-DBCXX vs AF160GSAIA-7BBIP
  • AF120GSTJA-DBCXX vs AF120GSTIC-7BCIP
  • AF120GSTJA-DBCXX vs AF128GSSCJ-VACXP
  • AF120GSTJA-DBCXX vs AF16GSSHI-VACXP
  • AF120GSTJA-DBCXX vs AF128GSSHI-VAAXP
  • AF120GSTJA-DBCXX vs AF120GSSCJ-OEM
  • AF120GSTJA-DBCXX vs AF120GSTHI-7BAIP
  • AF120GSTJA-DBCXX vs AF120GSTCJ-7BAXP
  • AF120GSTJA-DBCXX vs AF16GSSCJ-VACXP
  • AF120GSTJA-DBCXX vs AF128GSMCJ-OEM
  • AF120GSTJA-DBCXX vs AF1T92STJA-HBBXX
  • AF120GSTJA-DBCXX vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend