AF16GSSIA-VAAXP
AF16GSSIA-VAAXP
Active
Description:  SSD 16GB M.2 MODULE SLC SATA III
Manufacturer:  ATP Electronics
History Price: $220.46
In Stock: 42800
AF16GSSIA-VAAXP Specification
Specification
Part No
AF16GSSIA-VAAXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
16GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
M.2 Module
Speed - Read
530MB/s
Speed - Write
400MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF16GSSIA-VAAXP PDF Datasheet
AF16GSSIA-VAAXP Related Parts
AF120GSSCJ-OEM
AF120GSSCJ-OEM
ATP Electronics
SSD 120GB 2.5" SLC SATA III 5V
AF128GSSHI-VAAXP
AF128GSSHI-VAAXP
ATP Electronics
SSD 128GB MSATA SLC SATA III
AF16GSSHI-VACXP
AF16GSSHI-VACXP
ATP Electronics
SSD 16GB MSATA SLC SATA III 3.3V
AF128GSSCJ-VACXP
AF128GSSCJ-VACXP
ATP Electronics
SSD 128GB 2.5" SLC SATA III
AF120GSTIC-7BCIP
AF120GSTIC-7BCIP
ATP Electronics
SSD 120GB M.2 MODULE TLC 3.3V
AF160GSAIA-7BBIP
AF160GSAIA-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF160GSAIC-7BBIP
AF160GSAIC-7BBIP
ATP Electronics
SSD 160GB M.2 MODULE PSLC 3.3V
AF128GSSIB-OEM
AF128GSSIB-OEM
ATP Electronics
SSD 128GB M.2 MOD SLC SATA III
AF128GSSEL-VAAXP
AF128GSSEL-VAAXP
ATP Electronics
SSD 128GB SLIM-SATA SLC SATA III
AF16GSSEL-VADXP
AF16GSSEL-VADXP
ATP Electronics
SSD 16GB SLIM-SATA SLC 5V
AF128GSTHI-2BBXX
AF128GSTHI-2BBXX
ATP Electronics
SSD 128GB MSATA TLC SATA III
AF1TSTHI-2BBXX
AF1TSTHI-2BBXX
ATP Electronics
SSD 1TB MSATA TLC SATA III
AF16GSSIA-VAAXP Compare Parts
  • AF16GSSIA-VAAXP vs AF1T92STKA-HBAXP
  • AF16GSSIA-VAAXP vs AF120GSTIC-7BAIP
  • AF16GSSIA-VAAXP vs AF120GSTIA-7BAIP
  • AF16GSSIA-VAAXP vs AF1T92STCJ-7BAIP
  • AF16GSSIA-VAAXP vs AF120GSTCJ-7BAIP
  • AF16GSSIA-VAAXP vs AF1T92STJA-8BAIP
  • AF16GSSIA-VAAXP vs AF120GSTJA-8BAIP
  • AF16GSSIA-VAAXP vs AF1T92STCJ-7BCIP
  • AF16GSSIA-VAAXP vs AF160GSACJ-7BBIP
  • AF16GSSIA-VAAXP vs AF120GSTCJ-7BCIP
  • AF16GSSIA-VAAXP vs AF1TSTCJ-2BBXX
  • AF16GSSIA-VAAXP vs AF128GSTCJ-2BBXX
  • AF16GSSIA-VAAXP vs AF16GSMGH-AABXP
  • AF16GSSIA-VAAXP vs AF160GSAJA-8BBIP
  • AF16GSSIA-VAAXP vs AF120GSTJC-DBBXX
  • AF16GSSIA-VAAXP vs AF120GSTJA-DBCXX
  • AF16GSSIA-VAAXP vs AF120GSTJA-8BCIP
  • AF16GSSIA-VAAXP vs AF1TSTIC-2BBXX
  • AF16GSSIA-VAAXP vs AF1TSTIA-2BBXX
  • AF16GSSIA-VAAXP vs AF128GSTIC-2BBXX
  • AF16GSSIA-VAAXP vs AF128GSTIA-2BBXX
  • AF16GSSIA-VAAXP vs AF120GSTIA-7BCIP
  • AF16GSSIA-VAAXP vs AF1TSTHI-2BBXX
  • AF16GSSIA-VAAXP vs AF128GSTHI-2BBXX
  • AF16GSSIA-VAAXP vs AF16GSSEL-VADXP
  • AF16GSSIA-VAAXP vs AF128GSSEL-VAAXP
  • AF16GSSIA-VAAXP vs AF128GSSIB-OEM
  • AF16GSSIA-VAAXP vs AF160GSAIC-7BBIP
  • AF16GSSIA-VAAXP vs AF160GSAIA-7BBIP
  • AF16GSSIA-VAAXP vs AF120GSTIC-7BCIP
  • AF16GSSIA-VAAXP vs AF128GSSCJ-VACXP
  • AF16GSSIA-VAAXP vs AF16GSSHI-VACXP
  • AF16GSSIA-VAAXP vs AF128GSSHI-VAAXP
  • AF16GSSIA-VAAXP vs AF120GSSCJ-OEM
  • AF16GSSIA-VAAXP vs AF120GSTHI-7BAIP
  • AF16GSSIA-VAAXP vs AF120GSTCJ-7BAXP
  • AF16GSSIA-VAAXP vs AF16GSSCJ-VACXP
  • AF16GSSIA-VAAXP vs AF128GSMCJ-OEM
  • AF16GSSIA-VAAXP vs AF1T92STJA-HBBXX
  • AF16GSSIA-VAAXP vs AF1T92STJA-HBAXX
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend