Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF120GSTJA-DBCXX
AF120GSTJA-DBCXX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 120GB M.2 MODULE TLC NVME
Manufacturer:
ATP Electronics
Datasheet:
AF120GSTJA-DBCXX Datasheet
History Price: $46.38
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF120GSTJA-DBCXX vs AF1TSTCJ-2BBXX
Part No
AF120GSTJA-DBCXX
AF1TSTCJ-2BBXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N600Vc
A600Vc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
120GB
1TB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
2.6GB/s
560MB/s
Speed - Write
1.87GB/s
525MB/s
Voltage - Supply
-
-
Type
NVMe
SATA III
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 2.20mm
100.00mm x 69.90mm x 7.00mm