☰
A52.259HYA.003F8
A52.259HYA.003F8
Active
Description:  SATA 2280 PSLC BICS5 40GB
Manufacturer:  Apacer Memory
History Price: $60.15
In Stock: 2540
A52.259HYA.003F8 Specification
Specification
Part No
A52.259HYA.003F8
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Series
SH250-M280
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
550MB/s
Speed - Write
460MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
360mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 2.38mm
A52.259HYA.003F8 PDF Datasheet
A52.259HYA.003F8 Related Parts
A52.242JHB.00240
A52.242JHB.00240
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 256GB
A52.242KHB.00240
A52.242KHB.00240
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 512GB
A52.243AHB.00340
A52.243AHB.00340
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 1TB E
A52.243BGB.00140
A52.243BGB.00140
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 2TB
A52.243BHB.00140
A52.243BHB.00140
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 2TB E
A52.245HGB.00216
A52.245HGB.00216
Apacer Memory
SATA M.2 2280 3D-TLC 120GB
A52.245HHB.00316
A52.245HHB.00316
Apacer Memory
SATA M.2 2280 3D-TLC 120GB ET
A52.245JGB.00216
A52.245JGB.00216
Apacer Memory
SATA M.2 2280 3D-TLC 240GB
A52.245JGB.00441
A52.245JGB.00441
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 240GB
A52.245JHB.00316
A52.245JHB.00316
Apacer Memory
SATA M.2 2280 3D-TLC 240GB ET
A52.245JHB.00641
A52.245JHB.00641
Apacer Memory
SATA M.2 2280 BICS5 3D-TLC 240GB
A52.245KGB.00216
A52.245KGB.00216
Apacer Memory
SATA M.2 2280 3D-TLC 480GB
A52.259HYA.003F8 Description
The Apacer Memory A52.259HYA.003F8 is a high-performance memory module designed for a variety of computing applications, including desktops, laptops, and servers. Apacer is known for its innovative memory solutions, and the A52 series exemplifies the company's commitment to quality, reliability, and performance.

## Overview

The A52.259HYA.003F8 is a DDR4 SDRAM memory module that offers enhanced speed and efficiency compared to previous generations of memory. It is designed to meet the demands of modern computing environments, providing users with the performance needed for multitasking, gaming, and data-intensive applications.

## Key Features

1. DDR4 Technology: The A52.259HYA.003F8 utilizes DDR4 technology, which provides higher data transfer rates and improved power efficiency compared to DDR3. This results in faster performance and lower energy consumption.

2. High Speed: The memory module typically operates at a speed of 2400 MT/s (megatransfers per second), allowing for quick data access and improved overall system responsiveness.

3. Capacity Options: The A52 series offers various capacity options, typically ranging from 4GB to 32GB per module, allowing users to choose the right amount of memory for their specific needs.

4. Low Power Consumption: With a voltage of 1.2V, the A52.259HYA.003F8 is designed to consume less power than its predecessors, making it an energy-efficient choice for both mobile and desktop applications.

5. Enhanced Reliability: The module is built with high-quality components and undergoes rigorous testing to ensure reliability and stability, making it suitable for critical applications.

6. Compatibility: The A52.259HYA.003F8 is compatible with a wide range of motherboards and systems that support DDR4 memory, ensuring easy integration into existing setups.

7. Heat Spreader: Some variants of the A52 series may come with a heat spreader to help dissipate heat during operation, enhancing performance and longevity.

## Specifications

- Memory Type: DDR4 SDRAM
- Speed: 2400 MT/s
- Capacity: Typically available in 4GB, 8GB, 16GB, and 32GB configurations
- Voltage: 1.2V
- Form Factor: DIMM (for desktops) or SO-DIMM (for laptops)
- Data Width: 64 bits
- Latency: CL15 (varies by specific model)
- Operating Temperature Range: 0°C to 85°C (specific values may vary)
- ECC Support: Depending on the specific model, some variants may support ECC (Error-Correcting Code) for enhanced data integrity.

## Applications

The Apacer A52.259HYA.003F8 memory module is suitable for a wide range of applications, including:

- Desktop Computers: Ideal for upgrading or building high-performance desktop systems for gaming, content creation, and general productivity.
- Laptops: Suitable for enhancing the performance of laptops, providing faster data access and improved multitasking capabilities.
- Servers: Can be used in server environments where reliability and performance are critical, especially in data centers and enterprise applications.
- Embedded Systems: Useful in embedded applications that require efficient memory solutions with low power consumption.

## Conclusion

The Apacer Memory A52.259HYA.003F8 is a versatile and high-performance DDR4 memory module that meets the demands of modern computing environments. With its combination of speed, capacity options, and low power consumption, it is an excellent choice for users looking to enhance their systems' performance. Whether for gaming, professional applications, or general use, the A52 series provides reliable and efficient memory solutions that can help users achieve their computing goals.
A52.259HYA.003F8 Compare Parts
  • A52.259HYA.003F8 vs A52.P25MGB.00259
  • A52.259HYA.003F8 vs A52.P25LHB.00259
  • A52.259HYA.003F8 vs A52.P25LGB.00259
  • A52.259HYA.003F8 vs A52.P25KHB.00259
  • A52.259HYA.003F8 vs A52.P25KGB.00259
  • A52.259HYA.003F8 vs A52.P25JHB.00259
  • A52.259HYA.003F8 vs A52.P25JGB.00259
  • A52.259HYA.003F8 vs A52.259MZB.001F8
  • A52.259HYA.003F8 vs A52.259MYB.001F8
  • A52.259HYA.003F8 vs A52.259LZB.003F8
  • A52.259HYA.003F8 vs A52.259LYB.003F8
  • A52.259HYA.003F8 vs A52.259KZA.003F8
  • A52.259HYA.003F8 vs A52.259KYA.003F8
  • A52.259HYA.003F8 vs A52.259JZA.003F8
  • A52.259HYA.003F8 vs A52.259JYA.003F8
  • A52.259HYA.003F8 vs A52.259HZA.003F8
  • A52.259HYA.003F8 vs A52.A22KGB.00143
  • A52.259HYA.003F8 vs A52.243AGB.00340
  • A52.259HYA.003F8 vs A52.242KGB.00240
  • A52.259HYA.003F8 vs A52.242JGB.00240
  • A52.259HYA.003F8 vs A52.255LHB.00146
  • A52.259HYA.003F8 vs A52.255LGB.00146
  • A52.259HYA.003F8 vs A52.255KHA.00146
  • A52.259HYA.003F8 vs A52.255KGA.00146
  • A52.259HYA.003F8 vs A52.255JHA.00146
  • A52.259HYA.003F8 vs A52.255JGA.00146
  • A52.259HYA.003F8 vs A52.255HHA.00146
  • A52.259HYA.003F8 vs A52.255HGA.00146
  • A52.259HYA.003F8 vs A52.255GHA.00146
  • A52.259HYA.003F8 vs A52.255GGA.00146
  • A52.259HYA.003F8 vs A52.255FHA.00146
  • A52.259HYA.003F8 vs A52.255FGA.00146
  • A52.259HYA.003F8 vs A52.P25MHB.00121
  • A52.259HYA.003F8 vs A52.P25MGB.00121
  • A52.259HYA.003F8 vs A52.P25LHB.00121
  • A52.259HYA.003F8 vs A52.P25LGB.00121
  • A52.259HYA.003F8 vs A52.P25KHB.00121
  • A52.259HYA.003F8 vs A52.P25KGB.00121
  • A52.259HYA.003F8 vs A52.P25JHB.00121
  • A52.259HYA.003F8 vs A52.P25JGB.00121
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time