☰
A52.259HYA.003F8
A52.259HYA.003F8
Active
Description:  SATA 2280 PSLC BICS5 40GB
Manufacturer:  Apacer Memory
History Price: $60.15
In Stock: 29210
A52.259HYA.003F8 vs A52.P25JGB.00121
Series
SH250-M280
SV24P-M280
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
40GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
550MB/s
560MB/s
Speed - Write
460MB/s
480MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
360mA
595mA
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 2.38mm
80.00mm x 22.00mm x 3.88mm