Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Apacer Memory A52.259HYA.003F8
A52.259HYA.003F8
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SATA 2280 PSLC BICS5 40GB
Manufacturer:
Apacer Memory
Datasheet:
A52.259HYA.003F8 Datasheet
History Price: $60.15
In Stock: 29210
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
A52.259HYA.003F8 vs A52.242JGB.00240
Part No
A52.259HYA.003F8
A52.242JGB.00240
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Apacer Memory
Apacer Memory
Series
SH250-M280
SV240-M280 BiCS5
Packaging
Bulk
Bulk
Status
Active
Active
Memory Size
40GB
256GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
550MB/s
560MB/s
Speed - Write
460MB/s
480MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
360mA
535mA (Typ)
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 2.38mm
80.00mm x 22.00mm x 3.88mm