96FD-ST064-AD316N
96FD-ST064-AD316N
Active
Description:  SSD 64GB MSATA TLC SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $28.6
In Stock: 28700
96FD-ST064-AD316N Specification
Specification
Part No
96FD-ST064-AD316N
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
mSATA
Speed - Read
550MB/s
Speed - Write
500MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
50.95mm x 30.00mm x 4.85mm
96FD-ST064-AD316N Related Parts
96FD-M032-ITR71
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
96FD-M064-ITR71
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
96FD-M128-ITR71
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
96FD25-S19T-INB3
96FD25-S19T-INB3
Advantech Corp
SSD 1.9TB 2.5" TLC SATA III
96FD25-S240-INB3
96FD25-S240-INB3
Advantech Corp
SSD 240GB 2.5" TLC SATA III
96FD25-S480-INB3
96FD25-S480-INB3
Advantech Corp
SSD 480GB 2.5" TLC SATA III
96FD25-S960-INB3
96FD25-S960-INB3
Advantech Corp
SSD 960GB 2.5" TLC SATA III
96FD25-S38T-INB3
96FD25-S38T-INB3
Advantech Corp
SSD 3.84TB 2.5" TLC SATA III
96FD80-N128-LIS
96FD80-N128-LIS
Advantech Corp
SSD 128GB M.2 MLC SATA III 3.3V
96FD25-S240-INB2
96FD25-S240-INB2
Advantech Corp
SSD 240GB 2.5" MLC SATAIII 5-12V
96FD25-S480-INB2
96FD25-S480-INB2
Advantech Corp
SSD 480GB 2.5" MLC SATAIII 5-12V
96FD-ST128-AD316N
96FD-ST128-AD316N
Advantech Corp
SSD 128GB MSATA TLC SATAIII 3.3V
96FD-ST064-AD316N Compare Parts
  • 96FD-ST064-AD316N vs 96FD25-S240-INB2
  • 96FD-ST064-AD316N vs 96FD80-N128-LIS
  • 96FD-ST064-AD316N vs 96FD25-S38T-INB3
  • 96FD-ST064-AD316N vs 96FD25-S960-INB3
  • 96FD-ST064-AD316N vs 96FD25-S480-INB3
  • 96FD-ST064-AD316N vs 96FD25-S240-INB3
  • 96FD-ST064-AD316N vs 96FD25-S19T-INB3
  • 96FD-ST064-AD316N vs 96FD-M128-ITR71
  • 96FD-ST064-AD316N vs 96FD-M064-ITR71
  • 96FD-ST064-AD316N vs 96FD-M032-ITR71
  • 96FD-ST064-AD316N vs 96FD80-N512-TR7
  • 96FD-ST064-AD316N vs 96FD80-N180-INE
  • 96FD-ST064-AD316N vs 96FD80-N120-INE
  • 96FD-ST064-AD316N vs 96FD80-N080-INE
  • 96FD-ST064-AD316N vs 96FD25-S960-INB2
  • 96FD-ST064-AD316N vs 96FD25-S512-TR7
  • 96FD-ST064-AD316N vs 96FD25-S1TB-TR7
  • 96FD-ST064-AD316N vs 96FD25-S1TB-ITR4
  • 96FD-ST064-AD316N vs 96FD25-S180-INE
  • 96FD-ST064-AD316N vs 96FD25-S128-TR7
  • 96FD-ST064-AD316N vs 96FD25-S256-PLG2
  • 96FD-ST064-AD316N vs 96FD25-S120-INE
  • 96FD-ST064-AD316N vs 96FD25-S1.6TB-INB2
  • 96FD-ST064-AD316N vs 96FD25-S080-INE
  • 96FD-ST064-AD316N vs 96FD25-ST960-M53P
  • 96FD-ST064-AD316N vs 96FD25-ST480-M53P
  • 96FD-ST064-AD316N vs 96FD25-ST3.8T-M53P
  • 96FD-ST064-AD316N vs 96FD25-ST240-M53P
  • 96FD-ST064-AD316N vs 96FD25-ST1.9T-M53P
  • 96FD-ST064-AD316N vs 96FD-M512-TR71
  • 96FD-ST064-AD316N vs 96FD-M512-ITR71
  • 96FD-ST064-AD316N vs 96FD-M032-TR71
  • 96FD-ST064-AD316N vs 96FD-I128-TR1
  • 96FD-ST064-AD316N vs 96FD-I064-TR1
  • 96FD-ST064-AD316N vs 96FD-I032-TR1
  • 96FD-ST064-AD316N vs 96FD42-ST512-AD334
  • 96FD-ST064-AD316N vs 96FD42-ST256-AD334
  • 96FD-ST064-AD316N vs 96FD42-ST128-AD334
  • 96FD-ST064-AD316N vs 96FD42-ST064-AD334
  • 96FD-ST064-AD316N vs 96FD-ST512-AD316
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!