96FD-ST064-AD316N
96FD-ST064-AD316N
Active
Description:  SSD 64GB MSATA TLC SATA III 3.3V
Manufacturer:  Advantech Corp
History Price: $28.6
In Stock: 28700
96FD-ST064-AD316N vs 96FD-M032-ITR71
Series
-
EPTDE
Packaging
Bulk
Tray
Status
Active
Discontinued at Digi-Key
Memory Size
64GB
32GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
mSATA
Speed - Read
550MB/s
280MB/s
Speed - Write
500MB/s
50MB/s
Voltage - Supply
3.3V
3.3V
Type
SATA III
SATA III
Current - Max
-
200mA
Operating Temperature
-40癈 ~ 85癈
-40癈 ~ 85癈
Weight
-
0.282 oz (8.0 g)
Size / Dimension
50.95mm x 30.00mm x 4.85mm
50.80mm x 29.85mm x 4.85mm