Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-M032-ITR71
96FD-M032-ITR71
Discontinued at Digi-Key
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 32GB MSATA SATA III 3.3V
Manufacturer:
Advantech Corp
Datasheet:
96FD-M032-ITR71 Datasheet
History Price: $60
In Stock: 3540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD-M032-ITR71 Specification
Specification
Part No
96FD-M032-ITR71
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
EPTDE
Packaging
Tray
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
32GB
Memory Type
Solid State Drive (SSD) FLASH - DDR3
Form Factor
mSATA
Speed - Read
280MB/s
Speed - Write
50MB/s
Voltage - Supply
3.3V
Type
SATA III
Current - Max
200mA
Operating Temperature
-40癈 ~ 85癈
Weight
0.282 oz (8.0 g)
Size / Dimension
50.80mm x 29.85mm x 4.85mm
96FD-M032-ITR71 Related Parts
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
96FD25-S19T-INB3
Advantech Corp
SSD 1.9TB 2.5" TLC SATA III
96FD25-S240-INB3
Advantech Corp
SSD 240GB 2.5" TLC SATA III
96FD25-S480-INB3
Advantech Corp
SSD 480GB 2.5" TLC SATA III
96FD25-S960-INB3
Advantech Corp
SSD 960GB 2.5" TLC SATA III
96FD25-S38T-INB3
Advantech Corp
SSD 3.84TB 2.5" TLC SATA III
96FD80-N128-LIS
Advantech Corp
SSD 128GB M.2 MLC SATA III 3.3V
96FD25-S240-INB2
Advantech Corp
SSD 240GB 2.5" MLC SATAIII 5-12V
96FD25-S480-INB2
Advantech Corp
SSD 480GB 2.5" MLC SATAIII 5-12V
96FD-ST064-AD316N
Advantech Corp
SSD 64GB MSATA TLC SATA III 3.3V
96FD-ST128-AD316N
Advantech Corp
SSD 128GB MSATA TLC SATAIII 3.3V
96FD-M032-ITR71 Compare Parts
96FD-M032-ITR71 vs 96FD25-S240-INB2
96FD-M032-ITR71 vs 96FD80-N128-LIS
96FD-M032-ITR71 vs 96FD25-S38T-INB3
96FD-M032-ITR71 vs 96FD25-S960-INB3
96FD-M032-ITR71 vs 96FD25-S480-INB3
96FD-M032-ITR71 vs 96FD25-S240-INB3
96FD-M032-ITR71 vs 96FD25-S19T-INB3
96FD-M032-ITR71 vs 96FD-M128-ITR71
96FD-M032-ITR71 vs 96FD-M064-ITR71
96FD-M032-ITR71 vs 96FD80-N512-TR7
96FD-M032-ITR71 vs 96FD80-N180-INE
96FD-M032-ITR71 vs 96FD80-N120-INE
96FD-M032-ITR71 vs 96FD80-N080-INE
96FD-M032-ITR71 vs 96FD25-S960-INB2
96FD-M032-ITR71 vs 96FD25-S512-TR7
96FD-M032-ITR71 vs 96FD25-S1TB-TR7
96FD-M032-ITR71 vs 96FD25-S1TB-ITR4
96FD-M032-ITR71 vs 96FD25-S180-INE
96FD-M032-ITR71 vs 96FD25-S128-TR7
96FD-M032-ITR71 vs 96FD25-S256-PLG2
96FD-M032-ITR71 vs 96FD25-S120-INE
96FD-M032-ITR71 vs 96FD25-S1.6TB-INB2
96FD-M032-ITR71 vs 96FD25-S080-INE
96FD-M032-ITR71 vs 96FD25-ST960-M53P
96FD-M032-ITR71 vs 96FD25-ST480-M53P
96FD-M032-ITR71 vs 96FD25-ST3.8T-M53P
96FD-M032-ITR71 vs 96FD25-ST240-M53P
96FD-M032-ITR71 vs 96FD25-ST1.9T-M53P
96FD-M032-ITR71 vs 96FD-M512-TR71
96FD-M032-ITR71 vs 96FD-M512-ITR71
96FD-M032-ITR71 vs 96FD-M032-TR71
96FD-M032-ITR71 vs 96FD-I128-TR1
96FD-M032-ITR71 vs 96FD-I064-TR1
96FD-M032-ITR71 vs 96FD-I032-TR1
96FD-M032-ITR71 vs 96FD42-ST512-AD334
96FD-M032-ITR71 vs 96FD42-ST256-AD334
96FD-M032-ITR71 vs 96FD42-ST128-AD334
96FD-M032-ITR71 vs 96FD42-ST064-AD334
96FD-M032-ITR71 vs 96FD-ST512-AD316
96FD-M032-ITR71 vs 96FD-ST256-AD316
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you