Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ Advantech Corp 96FD-I064-TR1
96FD-I064-TR1
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB MSATA MLC SATA III 5V
Manufacturer:
Advantech Corp
Datasheet:
96FD-I064-TR1 Datasheet
History Price: $113.3
In Stock: 6960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
96FD-I064-TR1 Specification
Specification
Part No
96FD-I064-TR1
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
Advantech Corp
Series
DSTDM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
mSATA
Speed - Read
520MB/s
Speed - Write
100MB/s
Voltage - Supply
5V
Type
SATA III
Current - Max
230mA
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
54.00mm x 39.80mm x 4.00mm
96FD-I064-TR1 PDF Datasheet
96FD-I064-TR1 Datasheet
Click and Download: 96FD-I064-TR1 Datasheet
96FD-I064-TR1 Related Parts
96FD-M032-ITR71
Advantech Corp
SSD 32GB MSATA SATA III 3.3V
96FD-M064-ITR71
Advantech Corp
SSD 64GB MSATA SATA III 3.3V
96FD-M128-ITR71
Advantech Corp
SSD 128GB MSATA SATA III 3.3V
96FD25-S19T-INB3
Advantech Corp
SSD 1.9TB 2.5" TLC SATA III
96FD25-S240-INB3
Advantech Corp
SSD 240GB 2.5" TLC SATA III
96FD25-S480-INB3
Advantech Corp
SSD 480GB 2.5" TLC SATA III
96FD25-S960-INB3
Advantech Corp
SSD 960GB 2.5" TLC SATA III
96FD25-S38T-INB3
Advantech Corp
SSD 3.84TB 2.5" TLC SATA III
96FD80-N128-LIS
Advantech Corp
SSD 128GB M.2 MLC SATA III 3.3V
96FD25-S240-INB2
Advantech Corp
SSD 240GB 2.5" MLC SATAIII 5-12V
96FD25-S480-INB2
Advantech Corp
SSD 480GB 2.5" MLC SATAIII 5-12V
96FD-ST064-AD316N
Advantech Corp
SSD 64GB MSATA TLC SATA III 3.3V
96FD-I064-TR1 Compare Parts
96FD-I064-TR1 vs 96FD25-S240-INB2
96FD-I064-TR1 vs 96FD80-N128-LIS
96FD-I064-TR1 vs 96FD25-S38T-INB3
96FD-I064-TR1 vs 96FD25-S960-INB3
96FD-I064-TR1 vs 96FD25-S480-INB3
96FD-I064-TR1 vs 96FD25-S240-INB3
96FD-I064-TR1 vs 96FD25-S19T-INB3
96FD-I064-TR1 vs 96FD-M128-ITR71
96FD-I064-TR1 vs 96FD-M064-ITR71
96FD-I064-TR1 vs 96FD-M032-ITR71
96FD-I064-TR1 vs 96FD80-N512-TR7
96FD-I064-TR1 vs 96FD80-N180-INE
96FD-I064-TR1 vs 96FD80-N120-INE
96FD-I064-TR1 vs 96FD80-N080-INE
96FD-I064-TR1 vs 96FD25-S960-INB2
96FD-I064-TR1 vs 96FD25-S512-TR7
96FD-I064-TR1 vs 96FD25-S1TB-TR7
96FD-I064-TR1 vs 96FD25-S1TB-ITR4
96FD-I064-TR1 vs 96FD25-S180-INE
96FD-I064-TR1 vs 96FD25-S128-TR7
96FD-I064-TR1 vs 96FD25-S256-PLG2
96FD-I064-TR1 vs 96FD25-S120-INE
96FD-I064-TR1 vs 96FD25-S1.6TB-INB2
96FD-I064-TR1 vs 96FD25-S080-INE
96FD-I064-TR1 vs 96FD25-ST960-M53P
96FD-I064-TR1 vs 96FD25-ST480-M53P
96FD-I064-TR1 vs 96FD25-ST3.8T-M53P
96FD-I064-TR1 vs 96FD25-ST240-M53P
96FD-I064-TR1 vs 96FD25-ST1.9T-M53P
96FD-I064-TR1 vs 96FD-M512-TR71
96FD-I064-TR1 vs 96FD-M512-ITR71
96FD-I064-TR1 vs 96FD-M032-TR71
96FD-I064-TR1 vs 96FD-I128-TR1
96FD-I064-TR1 vs 96FD-I032-TR1
96FD-I064-TR1 vs 96FD42-ST512-AD334
96FD-I064-TR1 vs 96FD42-ST256-AD334
96FD-I064-TR1 vs 96FD42-ST128-AD334
96FD-I064-TR1 vs 96FD42-ST064-AD334
96FD-I064-TR1 vs 96FD-ST512-AD316
96FD-I064-TR1 vs 96FD-ST256-AD316
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you