SI823H2CD-AS3
SI823H2CD-AS3
Active
Description:  AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
Manufacturer:  Skyworks Solutions
History Price: $8.81
In Stock: 400
SI823H2CD-AS3 Specification
Specification
Part No
SI823H2CD-AS3
Category
Isolators Gate Drivers
Manufacturer
Skyworks Solutions
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Capacitive Coupling
Number of Channels
2
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
125kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
Pulse Width Distortion (Max)
5ns
Rise / Fall Time (Typ)
12ns, 12ns (Max)
Current - Output High, Low
4A, 4A
Current - Peak Output
6A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
5.5V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
Approval Agency
CQC, CSA, UL, VDE
SI823H2CD-AS3 PDF Datasheet
SI823H2CD-AS3 Related Parts
SI8271GA-ISR
SI8271GA-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8271GAD-ISR
SI8271GAD-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8261ACC-C-ISR
SI8261ACC-C-ISR
Skyworks Solutions
DGTL ISO 3.75KV GATE DRVR 8SOIC
SI8271AB-ASR
SI8271AB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 5V U
SI82398AD-IS
SI82398AD-IS
Skyworks Solutions
DGTL ISO 5KV 2CH GATE DVR 16SOIC
SI823H5BD-AS3
SI823H5BD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV DUAL DRIVERS I
SI8220CB-D-ISR
SI8220CB-D-ISR
Skyworks Solutions
DGTL ISO 2.5KV GATE DRIVER 8SOIC
SI8271BB-ASR
SI8271BB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 8V U
SI8271GB-ASR
SI8271GB-ASR
Skyworks Solutions
AUTOMOTIVE 4 AMP ISODRIVER WITH
SI8286CD-ISR
SI8286CD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8286BD-ISR
SI8286BD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8231AB-D-IS1R
SI8231AB-D-IS1R
Skyworks Solutions
DGTL ISO 2.5KV GATE DRVR 16SOIC
SI823H2CD-AS3 Description
Skyworks Solutions SI823H2CD-AS3 is a highly integrated, isolated gate driver designed for driving high-speed power MOSFETs and IGBTs in various applications, including industrial, automotive, and renewable energy systems. This device is particularly notable for its robust performance, high efficiency, and compact design, making it suitable for a wide range of power management applications.

## Key Features

1. Isolation Voltage: The SI823H2CD-AS3 provides a high level of isolation, with a maximum isolation voltage of 5 kV, ensuring safe operation in high-voltage environments.

2. Output Drive Capability: It features a peak output current capability of up to 4 A, allowing it to drive large power MOSFETs and IGBTs effectively. The output stage is designed to provide fast switching times, which helps in reducing switching losses.

3. Propagation Delay: The device has a low propagation delay of typically 35 ns, which is crucial for high-frequency applications. This ensures that the gate driver can respond quickly to input signals, improving overall system performance.

4. Supply Voltage Range: The SI823H2CD-AS3 operates over a wide supply voltage range, from 15 V to 30 V, making it versatile for different power supply configurations.

5. Integrated Features: The driver includes integrated features such as under-voltage lockout (UVLO) protection, which prevents the driver from operating under insufficient supply voltage conditions, thereby protecting the connected power devices.

6. Thermal Performance: The device is designed to operate in a wide temperature range, from -40°C to +125°C, ensuring reliability in harsh environments.

7. Package Type: The SI823H2CD-AS3 is available in a compact SOIC-8 package, which is suitable for space-constrained applications.

## Specifications

- Part Number: SI823H2CD-AS3
- Isolation Voltage: 5 kV
- Output Current: 4 A (peak)
- Propagation Delay: 35 ns (typical)
- Supply Voltage Range: 15 V to 30 V
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-8
- Under-Voltage Lockout: Yes
- Input Logic Compatibility: TTL/CMOS compatible

## Applications

The SI823H2CD-AS3 is suitable for a variety of applications, including:

- Motor Drives: Used in driving the gates of power MOSFETs and IGBTs in motor control applications.
- Power Inverters: Ideal for renewable energy systems such as solar inverters and wind power converters.
- Industrial Automation: Employed in industrial equipment for efficient power management.
- Automotive Applications: Suitable for electric vehicle (EV) powertrains and other automotive power management systems.

## Conclusion

The Skyworks Solutions SI823H2CD-AS3 is a versatile and reliable isolated gate driver that meets the demands of modern power electronics applications. With its high isolation voltage, robust output drive capability, and integrated protection features, it is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems.
SI823H2CD-AS3 Compare Parts
  • SI823H2CD-AS3 vs SI8233AB-C-IS1
  • SI823H2CD-AS3 vs SI8261BCD-C-IMR
  • SI823H2CD-AS3 vs SI8261BAD-C-IM
  • SI823H2CD-AS3 vs SI8261BBD-C-IM
  • SI823H2CD-AS3 vs SI8232DB-B-IS
  • SI823H2CD-AS3 vs SI8232DB-B-ISR
  • SI823H2CD-AS3 vs SI8261BAD-C-IMR
  • SI823H2CD-AS3 vs SI8261ABD-C-IM
  • SI823H2CD-AS3 vs SI8261BBD-C-IMR
  • SI823H2CD-AS3 vs SI8230AB-B-IS1
  • SI823H2CD-AS3 vs SI8231AB-B-IS1
  • SI823H2CD-AS3 vs SI8232AB-B-IS1
  • SI823H2CD-AS3 vs SI8261ABD-C-IMR
  • SI823H2CD-AS3 vs SI8237AB-B-IS1R
  • SI823H2CD-AS3 vs SI8230BB-B-IS1R
  • SI823H2CD-AS3 vs SI8751AB-ASR
  • SI823H2CD-AS3 vs SI8275AB-IMR
  • SI823H2CD-AS3 vs SI8275ABD-IM
  • SI823H2CD-AS3 vs SI8752AB-AS
  • SI823H2CD-AS3 vs SI8273ABD-IMR
  • SI823H2CD-AS3 vs SI8273AB-IMR
  • SI823H2CD-AS3 vs SI8274AB1-IMR
  • SI823H2CD-AS3 vs SI8274AB4D-IMR
  • SI823H2CD-AS3 vs SI8274GB1-IMR
  • SI823H2CD-AS3 vs SI8274GB4D-IMR
  • SI823H2CD-AS3 vs SI8275ABD-IMR
  • SI823H2CD-AS3 vs SI8235AB-C-IMR
  • SI823H2CD-AS3 vs SI8236BB-D-IM
  • SI823H2CD-AS3 vs SI8236BB-D-IMR
  • SI823H2CD-AS3 vs SI8275AB-IM
  • SI823H2CD-AS3 vs SI8274GB4D-IM
  • SI823H2CD-AS3 vs SI8274GB1-IM
  • SI823H2CD-AS3 vs SI8230AB-B-ISR
  • SI823H2CD-AS3 vs SI8273AB-IM
  • SI823H2CD-AS3 vs SI8237BD-B-IS
  • SI823H2CD-AS3 vs SI8236BA-D-IMR
  • SI823H2CD-AS3 vs SI8236AA-D-IMR
  • SI823H2CD-AS3 vs SI8236BA-D-IM
  • SI823H2CD-AS3 vs SI8236AA-D-IM
  • SI823H2CD-AS3 vs SI8261AAD-C-IMR
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads