SI8271GAD-ISR
SI8271GAD-ISR
Active
Description:  4 AMP ISODRIVER WITH HIGH TRANSI
Manufacturer:  Skyworks Solutions
History Price: $1.74283
In Stock: 44995
SI8271GAD-ISR Specification
Specification
Part No
SI8271GAD-ISR
Category
Isolators Gate Drivers
Manufacturer
Skyworks Solutions
Series
Si827x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
RF Coupling
Number of Channels
1
Voltage - Isolation
1000Vrms
Common Mode Transient Immunity (Min)
200kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Pulse Width Distortion (Max)
8ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
Current - Output High, Low
1.8A, 4A
Current - Peak Output
4A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
4.2V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CQC, CSA, UL, VDE
SI8271GAD-ISR PDF Datasheet
SI8271GAD-ISR Related Parts
SI8271GA-ISR
SI8271GA-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8261ACC-C-ISR
SI8261ACC-C-ISR
Skyworks Solutions
DGTL ISO 3.75KV GATE DRVR 8SOIC
SI8271AB-ASR
SI8271AB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 5V U
SI823H2CD-AS3
SI823H2CD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
SI82398AD-IS
SI82398AD-IS
Skyworks Solutions
DGTL ISO 5KV 2CH GATE DVR 16SOIC
SI823H5BD-AS3
SI823H5BD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV DUAL DRIVERS I
SI8220CB-D-ISR
SI8220CB-D-ISR
Skyworks Solutions
DGTL ISO 2.5KV GATE DRIVER 8SOIC
SI8271BB-ASR
SI8271BB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 8V U
SI8271GB-ASR
SI8271GB-ASR
Skyworks Solutions
AUTOMOTIVE 4 AMP ISODRIVER WITH
SI8286CD-ISR
SI8286CD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8286BD-ISR
SI8286BD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8231AB-D-IS1R
SI8231AB-D-IS1R
Skyworks Solutions
DGTL ISO 2.5KV GATE DRVR 16SOIC
SI8271GAD-ISR Compare Parts
  • SI8271GAD-ISR vs SI8233AB-C-IS1
  • SI8271GAD-ISR vs SI8261BCD-C-IMR
  • SI8271GAD-ISR vs SI8261BAD-C-IM
  • SI8271GAD-ISR vs SI8261BBD-C-IM
  • SI8271GAD-ISR vs SI8232DB-B-IS
  • SI8271GAD-ISR vs SI8232DB-B-ISR
  • SI8271GAD-ISR vs SI8261BAD-C-IMR
  • SI8271GAD-ISR vs SI8261ABD-C-IM
  • SI8271GAD-ISR vs SI8261BBD-C-IMR
  • SI8271GAD-ISR vs SI8230AB-B-IS1
  • SI8271GAD-ISR vs SI8231AB-B-IS1
  • SI8271GAD-ISR vs SI8232AB-B-IS1
  • SI8271GAD-ISR vs SI8261ABD-C-IMR
  • SI8271GAD-ISR vs SI8237AB-B-IS1R
  • SI8271GAD-ISR vs SI8230BB-B-IS1R
  • SI8271GAD-ISR vs SI8751AB-ASR
  • SI8271GAD-ISR vs SI8275AB-IMR
  • SI8271GAD-ISR vs SI8275ABD-IM
  • SI8271GAD-ISR vs SI8752AB-AS
  • SI8271GAD-ISR vs SI8273ABD-IMR
  • SI8271GAD-ISR vs SI8273AB-IMR
  • SI8271GAD-ISR vs SI8274AB1-IMR
  • SI8271GAD-ISR vs SI8274AB4D-IMR
  • SI8271GAD-ISR vs SI8274GB1-IMR
  • SI8271GAD-ISR vs SI8274GB4D-IMR
  • SI8271GAD-ISR vs SI8275ABD-IMR
  • SI8271GAD-ISR vs SI8235AB-C-IMR
  • SI8271GAD-ISR vs SI8236BB-D-IM
  • SI8271GAD-ISR vs SI8236BB-D-IMR
  • SI8271GAD-ISR vs SI8275AB-IM
  • SI8271GAD-ISR vs SI8274GB4D-IM
  • SI8271GAD-ISR vs SI8274GB1-IM
  • SI8271GAD-ISR vs SI8230AB-B-ISR
  • SI8271GAD-ISR vs SI8273AB-IM
  • SI8271GAD-ISR vs SI8237BD-B-IS
  • SI8271GAD-ISR vs SI8236BA-D-IMR
  • SI8271GAD-ISR vs SI8236AA-D-IMR
  • SI8271GAD-ISR vs SI8236BA-D-IM
  • SI8271GAD-ISR vs SI8236AA-D-IM
  • SI8271GAD-ISR vs SI8261AAD-C-IMR
  • Customer Reviews
    4.95 out of 5.00 stars from 79 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads