SI8271AB-ASR
SI8271AB-ASR
Active
Description:  AUTOMOTIVE HIGH CMTI 2.5 KV 5V U
Manufacturer:  Skyworks Solutions
History Price: $2.4206
In Stock: 44900
SI8271AB-ASR Specification
Specification
Part No
SI8271AB-ASR
Category
Isolators Gate Drivers
Manufacturer
Skyworks Solutions
Series
Automotive, AEC-Q100, SI827x
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
RF Coupling
Number of Channels
1
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
200kV/µs
Propagation Delay tpLH / tpHL (Max)
75ns, 75ns
Pulse Width Distortion (Max)
8ns
Rise / Fall Time (Typ)
10.5ns, 13.3ns
Current - Output High, Low
1.8A, 4A
Current - Peak Output
4A
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Output Supply
4.2V ~ 30V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Approval Agency
CQC, CSA, UL, VDE
SI8271AB-ASR PDF Datasheet
SI8271AB-ASR Related Parts
SI8271GA-ISR
SI8271GA-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8271GAD-ISR
SI8271GAD-ISR
Skyworks Solutions
4 AMP ISODRIVER WITH HIGH TRANSI
SI8261ACC-C-ISR
SI8261ACC-C-ISR
Skyworks Solutions
DGTL ISO 3.75KV GATE DRVR 8SOIC
SI823H2CD-AS3
SI823H2CD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
SI82398AD-IS
SI82398AD-IS
Skyworks Solutions
DGTL ISO 5KV 2CH GATE DVR 16SOIC
SI823H5BD-AS3
SI823H5BD-AS3
Skyworks Solutions
AUTOMOTIVE 5.0 KV DUAL DRIVERS I
SI8220CB-D-ISR
SI8220CB-D-ISR
Skyworks Solutions
DGTL ISO 2.5KV GATE DRIVER 8SOIC
SI8271BB-ASR
SI8271BB-ASR
Skyworks Solutions
AUTOMOTIVE HIGH CMTI 2.5 KV 8V U
SI8271GB-ASR
SI8271GB-ASR
Skyworks Solutions
AUTOMOTIVE 4 AMP ISODRIVER WITH
SI8286CD-ISR
SI8286CD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8286BD-ISR
SI8286BD-ISR
Skyworks Solutions
DGTL ISO 5KV 1CH GATE DVR 16SOIC
SI8231AB-D-IS1R
SI8231AB-D-IS1R
Skyworks Solutions
DGTL ISO 2.5KV GATE DRVR 16SOIC
SI8271AB-ASR Description
The Skyworks Solutions SI8271AB-ASR is a high-performance gate driver integrated circuit (IC) designed for driving power MOSFETs and IGBTs in various applications, including industrial, automotive, and consumer electronics. This device is known for its high efficiency, fast switching speeds, and robust protection features, making it suitable for demanding power management applications.

## Overview of SI8271AB-ASR

The SI8271AB-ASR is a dual-channel gate driver that provides the necessary drive signals to control power transistors effectively. It is designed to operate in high-voltage environments and is capable of driving both high-side and low-side switches. The device is particularly useful in applications such as motor drives, power converters, and inverters.

## Key Features

1. High Voltage Operation:
- The SI8271AB-ASR can operate with a supply voltage of up to 30V, making it suitable for high-voltage applications.
- It provides robust isolation between the input and output, ensuring safe operation in high-voltage environments.

2. Fast Switching Speed:
- This gate driver IC features a fast rise and fall time, allowing for quick switching of the connected MOSFETs or IGBTs.
- The typical rise time is around 20 ns, and the fall time is approximately 15 ns, enabling efficient operation in high-frequency applications.

3. Dual-Channel Design:
- The SI8271AB-ASR includes two independent output channels, allowing it to drive two separate power devices simultaneously.
- This feature simplifies circuit design and reduces the number of components required in a system.

4. Integrated Protection Features:
- The IC includes built-in protection mechanisms such as under-voltage lockout (UVLO), which prevents operation when the supply voltage is too low.
- It also features thermal shutdown protection to prevent damage due to overheating.

5. Low Power Consumption:
- The SI8271AB-ASR is designed to operate with low quiescent current, making it energy-efficient and suitable for battery-operated devices.

## Technical Specifications

- Type: Dual-channel gate driver
- Supply Voltage (VDD): 10V to 30V
- Output Current: 2A (peak)
- Rise Time (tr): 20 ns (typical)
- Fall Time (tf): 15 ns (typical)
- Input Voltage Range: 3V to 15V
- Isolation Voltage: 2500V
- Operating Temperature Range: -40°C to +125°C
- Package Type: SOIC-8

## Application Areas

The SI8271AB-ASR is suitable for a wide range of applications, including:
- Motor Drives: Used in driving electric motors for industrial and automotive applications.
- Power Converters: Ideal for DC-DC converters and AC-DC power supplies.
- Inverters: Utilized in renewable energy systems and uninterruptible power supplies (UPS).
- Industrial Control: Employed in various industrial automation systems for controlling power devices.

## Conclusion

The Skyworks Solutions SI8271AB-ASR is a versatile and high-performance gate driver IC that offers excellent features for driving power MOSFETs and IGBTs in demanding applications. Its high voltage capability, fast switching speeds, and integrated protection features make it an ideal choice for engineers looking to design efficient and reliable power management systems. Whether in industrial, automotive, or consumer electronics applications, the SI8271AB-ASR provides the performance and reliability needed for modern power electronics.
SI8271AB-ASR Compare Parts
  • SI8271AB-ASR vs SI8233AB-C-IS1
  • SI8271AB-ASR vs SI8261BCD-C-IMR
  • SI8271AB-ASR vs SI8261BAD-C-IM
  • SI8271AB-ASR vs SI8261BBD-C-IM
  • SI8271AB-ASR vs SI8232DB-B-IS
  • SI8271AB-ASR vs SI8232DB-B-ISR
  • SI8271AB-ASR vs SI8261BAD-C-IMR
  • SI8271AB-ASR vs SI8261ABD-C-IM
  • SI8271AB-ASR vs SI8261BBD-C-IMR
  • SI8271AB-ASR vs SI8230AB-B-IS1
  • SI8271AB-ASR vs SI8231AB-B-IS1
  • SI8271AB-ASR vs SI8232AB-B-IS1
  • SI8271AB-ASR vs SI8261ABD-C-IMR
  • SI8271AB-ASR vs SI8237AB-B-IS1R
  • SI8271AB-ASR vs SI8230BB-B-IS1R
  • SI8271AB-ASR vs SI8751AB-ASR
  • SI8271AB-ASR vs SI8275AB-IMR
  • SI8271AB-ASR vs SI8275ABD-IM
  • SI8271AB-ASR vs SI8752AB-AS
  • SI8271AB-ASR vs SI8273ABD-IMR
  • SI8271AB-ASR vs SI8273AB-IMR
  • SI8271AB-ASR vs SI8274AB1-IMR
  • SI8271AB-ASR vs SI8274AB4D-IMR
  • SI8271AB-ASR vs SI8274GB1-IMR
  • SI8271AB-ASR vs SI8274GB4D-IMR
  • SI8271AB-ASR vs SI8275ABD-IMR
  • SI8271AB-ASR vs SI8235AB-C-IMR
  • SI8271AB-ASR vs SI8236BB-D-IM
  • SI8271AB-ASR vs SI8236BB-D-IMR
  • SI8271AB-ASR vs SI8275AB-IM
  • SI8271AB-ASR vs SI8274GB4D-IM
  • SI8271AB-ASR vs SI8274GB1-IM
  • SI8271AB-ASR vs SI8230AB-B-ISR
  • SI8271AB-ASR vs SI8273AB-IM
  • SI8271AB-ASR vs SI8237BD-B-IS
  • SI8271AB-ASR vs SI8236BA-D-IMR
  • SI8271AB-ASR vs SI8236AA-D-IMR
  • SI8271AB-ASR vs SI8236BA-D-IM
  • SI8271AB-ASR vs SI8236AA-D-IM
  • SI8271AB-ASR vs SI8261AAD-C-IMR
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads