SI823H2CD-AS3
SI823H2CD-AS3
Active
Description:  AUTOMOTIVE 5.0 KV HIGH SIDE/LOW
Manufacturer:  Skyworks Solutions
History Price: $8.81
In Stock: 400
SI823H2CD-AS3 vs SI8232DB-B-ISR
Series
Automotive, AEC-Q100
Automotive, AEC-Q100
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Technology
Capacitive Coupling
Capacitive Coupling
Number of Channels
2
2
Voltage - Isolation
5000Vrms
5000Vrms
Common Mode Transient Immunity (Min)
125kV/µs
20kV/µs
Propagation Delay tpLH / tpHL (Max)
30ns, 30ns
60ns, 60ns
Pulse Width Distortion (Max)
5ns
5.6ns
Rise / Fall Time (Typ)
12ns, 12ns (Max)
20ns, 20ns (Max)
Current - Output High, Low
4A, 4A
-
Current - Peak Output
6A
500mA
Voltage - Forward (Vf) (Typ)
-
-
Current - DC Forward (If) (Max)
-
-
Voltage - Output Supply
5.5V ~ 30V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.295", 7.50mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
16-SOIC
Approval Agency
CQC, CSA, UL, VDE
CQC, CSA, UR, VDE