☰
FODM8071
FODM8071
Active
Description:  LOGIC IC OUTPUT OPTOCOUPLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FODM8071 Datasheet
History Price: Active
In Stock: 37600
FODM8071 Specification
Specification
Part No
FODM8071
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
20Mbps
Propagation Delay tpLH / tpHL (Max)
55ns, 55ns
Rise / Fall Time (Typ)
5.8ns, 5.3ns
Voltage - Forward (Vf) (Typ)
1.35V
Current - DC Forward (If) (Max)
20mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-Mini-Flat
FODM8071 PDF Datasheet
FODM8071 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM8071 Description
Overview of Fairchild Semiconductor FODM8071

The Fairchild Semiconductor FODM8071 is a high-performance optocoupler designed for isolated power control and signal transmission applications. It integrates a light-emitting diode (LED) and a photodetector within a single compact package to provide galvanic isolation between input and output circuits. The device is widely used in switching power supplies, motor control, and industrial automation, where electrical isolation and noise immunity are critical.

Device Structure and Function

* Type: Photovoltaic optocoupler with integrated photodiode array and FET output
* Isolation: Provides galvanic isolation between input LED and output transistor, enhancing safety and noise immunity
* Function: Converts input LED light pulses into proportional electrical signals on the output side, enabling isolated analog or digital signal transfer

Input Characteristics

* Input LED Forward Voltage (V\_F): Typically around 1.2 V at 10 mA forward current
* Input Current (I\_F): Operating range from 1 mA up to 20 mA, allowing flexible drive conditions depending on application requirements
* Input Power: Low input power consumption for efficient operation and reduced thermal stress

Output Characteristics

* Output Device: Photovoltaic FET array generating an analog output voltage without requiring external bias
* Output Voltage (V\_O): Can generate output voltages up to approximately 5 V under rated input conditions
* Output Current (I\_O): Capable of driving loads directly up to a few milliamperes, suitable for controlling MOSFET gates or small signal inputs
* Rise/Fall Time: Fast response times typically in microseconds range, supporting high-frequency switching applications

Electrical Isolation

* Isolation Voltage: Rated at 2500 VRMS minimum between input and output, ensuring safe separation of control and power circuits
* Creepage and Clearance: Designed to meet international standards for physical spacing to prevent electrical breakdown and maintain safety
* Insulation Resistance: High insulation resistance (>10^12 Ω), minimizing leakage currents across the barrier

Performance Parameters

* Linearity: Highly linear photovoltaic response for accurate signal transmission in analog control circuits
* Temperature Range: Operating temperature from –40°C to +100°C, suitable for harsh industrial environments
* Nonlinearity: Minimal output nonlinearity, supporting precision feedback applications such as isolated sensing and control
* Noise Immunity: Excellent rejection of common-mode noise, ensuring stable signal integrity in noisy environments

Mechanical and Package Details

* Package Type: Standard 6-pin dual in-line package (DIP) with transparent plastic body, allowing visible LED and detector
* Pin Configuration: Input LED pins and output FET pins clearly separated for easy PCB layout and soldering
* Dimensions: Compact footprint facilitating integration into dense electronic assemblies

Applications

* Isolated gate drivers for power MOSFETs and IGBTs in motor drives and power supplies
* Switching power supplies requiring feedback isolation
* Industrial process control and automation systems
* Data acquisition systems requiring noise-free analog signal isolation
* Medical equipment for patient safety through isolation
* Telecommunications systems needing signal isolation and integrity

Advantages

* No External Power Needed on Output: Photovoltaic output generates voltage and current directly, simplifying circuit design
* High Isolation Voltage: Ensures safety and protects low-voltage control circuits from high-voltage power sections
* Fast Switching: Supports high-frequency control and pulse-width modulation (PWM) applications
* Compact and Robust Package: Suitable for industrial environments and reliable long-term operation
* Wide Temperature Range: Operates in varied temperature conditions without performance degradation

Design Considerations

* LED Drive Current: Selecting appropriate LED current is critical for output voltage and switching speed optimization
* Load Matching: Output load should be matched to the device’s current capability for stable operation
* Thermal Management: While low power, adequate PCB design ensures heat dissipation and longevity
* Safety Compliance: Must be used in compliance with isolation standards relevant to the target application and region

Conclusion

The Fairchild Semiconductor FODM8071 photovoltaic optocoupler is an ideal solution for isolated power and signal control applications requiring reliable electrical isolation, fast response, and high linearity. Its integration of LED and photovoltaic FET array within a compact package enables simplified circuit design and robust performance. This device suits diverse applications from industrial motor control to medical instrumentation, providing both safety and functional advantages in challenging electrical environments.
FODM8071 Compare Parts
  • FODM8071 vs FOD8163SD
  • FODM8071 vs FOD8163S
  • FODM8071 vs FOD816300W
  • FODM8071 vs FOD816300
  • FODM8071 vs FOD260LT
  • FODM8071 vs FOD2200TV
  • FODM8071 vs FOD2200SDV
  • FODM8071 vs FOD2200T
  • FODM8071 vs FOD063L
  • FODM8071 vs FOD2200SD
  • FODM8071 vs FOD2200S
  • FODM8071 vs FOD2200
  • FODM8071 vs FOD2200
  • FODM8071 vs FOD0738R2
  • FODM8071 vs FOD0738R1
  • FODM8071 vs FOD0738
  • FODM8071 vs FOD0738
  • FODM8071 vs FOD0708R2
  • FODM8071 vs FOD0708
  • FODM8071 vs FOD060LR1
  • FODM8071 vs FOD2200SV
  • FODM8071 vs FOD0708R1
  • FODM8071 vs FOD260LSV
  • FODM8071 vs FOD2712A
  • FODM8071 vs FOD0710R2
  • FODM8071 vs FOD0710
  • FODM8071 vs FOD3150SD
  • FODM8071 vs FOD3182
  • FODM8071 vs FOD0720
  • FODM8071 vs FOD060LR2
  • FODM8071 vs FOD260LSD
  • FODM8071 vs FOD060L
  • FODM8071 vs FOD0710
  • FODM8071 vs FOD260LSD
  • FODM8071 vs FOD0720R2
  • FODM8071 vs FOD260LS
  • FODM8071 vs FOD260LS
  • FODM8071 vs FOD260L
  • FODM8071 vs FOD260L
  • FODM8071 vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much