☰
FOD817DSD
FOD817DSD
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD817DSD Datasheet
History Price: Active
In Stock: 25280
FOD817DSD Specification
Specification
Part No
FOD817DSD
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FOD817DSD PDF Datasheet
FOD817DSD Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FOD817DSD Description
Overview of Fairchild Semiconductor FOD817DSD

The Fairchild Semiconductor FOD817DSD is an optocoupler designed for high-speed data communication and isolation in various electronic applications. This device features a phototransistor output and is particularly well-suited for applications requiring electrical isolation between different parts of a system, such as in power supplies, industrial automation, and signal processing. The FOD817DSD is known for its reliability, compact size, and excellent performance characteristics.

Key Specifications

- Isolation Voltage: 5,000 Vrms (minimum)
- Input Current (IF): 10 mA (maximum)
- Output Collector-Emitter Voltage (VCE): 30 V (maximum)
- Output Current (IC): 50 mA (maximum)
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA)
- Propagation Delay: 10 µs (typical)
- Rise Time: 5 µs (typical)
- Fall Time: 5 µs (typical)
- Operating Temperature Range: -40°C to +100°C

Architecture and Features

The FOD817DSD utilizes a gallium arsenide (GaAs) infrared LED as the input device, which provides high efficiency and reliability. The output consists of a phototransistor that is optically coupled to the LED, allowing for electrical isolation between the input and output sides. This isolation is crucial in protecting sensitive components from high voltages and transients.

The device is designed to operate at high speeds, making it suitable for applications that require fast switching and data transmission. The FOD817DSD also features a wide operating temperature range, ensuring reliable performance in various environmental conditions.

Performance Characteristics

- High Noise Immunity: The optocoupler provides excellent noise immunity, making it suitable for use in noisy environments.
- Low Input Current: The device operates efficiently with a low input current, which helps to minimize power consumption.
- Compact Package: The FOD817DSD is available in a small, surface-mount package, making it easy to integrate into space-constrained designs.

Application Areas

The FOD817DSD is widely used in various applications, including:

- Power Supply Isolation: Commonly used in switching power supplies to provide isolation between the primary and secondary sides.
- Signal Isolation: Ideal for isolating control signals in industrial automation systems, ensuring that high voltages do not affect sensitive control circuits.
- Data Communication: Employed in data communication systems where electrical isolation is required to protect against noise and transients.

Conclusion

The Fairchild Semiconductor FOD817DSD is a versatile and reliable optocoupler that excels in providing electrical isolation and high-speed data communication. Its combination of high isolation voltage, low input current, and fast switching characteristics make it an excellent choice for a wide range of applications, from power supplies to industrial automation. The FOD817DSD ensures that engineers can design robust and efficient systems that meet the demands of modern electronic applications.
FOD817DSD Compare Parts
  • FOD817DSD vs FOD8163SD
  • FOD817DSD vs FOD8163S
  • FOD817DSD vs FOD816300W
  • FOD817DSD vs FOD816300
  • FOD817DSD vs FOD260LT
  • FOD817DSD vs FOD2200TV
  • FOD817DSD vs FOD2200SDV
  • FOD817DSD vs FOD2200T
  • FOD817DSD vs FOD063L
  • FOD817DSD vs FOD2200SD
  • FOD817DSD vs FOD2200S
  • FOD817DSD vs FOD2200
  • FOD817DSD vs FOD2200
  • FOD817DSD vs FOD0738R2
  • FOD817DSD vs FOD0738R1
  • FOD817DSD vs FOD0738
  • FOD817DSD vs FOD0738
  • FOD817DSD vs FOD0708R2
  • FOD817DSD vs FOD0708
  • FOD817DSD vs FOD060LR1
  • FOD817DSD vs FOD2200SV
  • FOD817DSD vs FOD0708R1
  • FOD817DSD vs FOD260LSV
  • FOD817DSD vs FOD2712A
  • FOD817DSD vs FOD0710R2
  • FOD817DSD vs FOD0710
  • FOD817DSD vs FOD3150SD
  • FOD817DSD vs FOD3182
  • FOD817DSD vs FOD0720
  • FOD817DSD vs FOD060LR2
  • FOD817DSD vs FOD260LSD
  • FOD817DSD vs FOD060L
  • FOD817DSD vs FOD0710
  • FOD817DSD vs FOD260LSD
  • FOD817DSD vs FOD0720R2
  • FOD817DSD vs FOD260LS
  • FOD817DSD vs FOD260LS
  • FOD817DSD vs FOD260L
  • FOD817DSD vs FOD260L
  • FOD817DSD vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much