☰
FODM611
FODM611
Active
Description:  OPTOISO 3.75KV OPEN COLL 5MFP
Manufacturer:  onsemi
Datasheet:   FODM611 Datasheet
History Price: $1.9
In Stock: 720
FODM611 Specification
Specification
Part No
FODM611
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
100ns, 100ns
Rise / Fall Time (Typ)
20ns, 10ns
Voltage - Forward (Vf) (Typ)
1.45V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
Supplier Device Package
5-Mini-Flat
FODM611 PDF Datasheet
FODM611 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611 Description
The onsemi FODM611 is an optoisolator, also known as an optocoupler, designed to provide electrical isolation between its input and output while allowing for signal transmission. This device is particularly useful in applications where it is necessary to separate different parts of a system to prevent high voltages from affecting low-voltage components. The FODM611 is widely used in industrial automation, power supplies, and communication systems.

## Overview

The FODM611 features a gallium arsenide (GaAs) infrared LED as its input and a phototransistor as its output. This configuration allows for efficient signal transfer while maintaining electrical isolation, typically rated at 5000 VRMS. The device is designed to operate in a variety of environments and is suitable for both consumer and industrial applications.

## Key Features

1. High Isolation Voltage: The FODM611 provides a high isolation voltage of 5000 VRMS, ensuring safety and reliability in applications where high voltages are present.

2. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +100°C, making it suitable for use in harsh environments.

3. Fast Switching Speed: The FODM611 offers a fast switching speed, with a rise time of approximately 10 µs and a fall time of about 5 µs, allowing for efficient signal transmission in high-speed applications.

4. Low Input Current: The input current required to activate the LED is low, typically around 10 mA, which helps reduce power consumption in the overall system.

5. Compact Package: The FODM611 is available in a compact DIP-4 (Dual In-line Package) form factor, making it easy to integrate into various circuit designs.

6. High Gain: The device features a high current transfer ratio (CTR), typically ranging from 100% to 600%, which ensures effective signal transmission from the input to the output.

7. Safety and Reliability: The FODM611 is designed to meet safety standards, making it suitable for use in applications requiring high reliability.

## Specifications

- Input Type: Infrared LED
- Output Type: Phototransistor
- Isolation Voltage: 5000 VRMS
- Operating Temperature Range: -40°C to +100°C
- Input Current (IF): 10 mA (typical)
- Output Collector-Emitter Voltage (VCE): 30 V (max)
- Current Transfer Ratio (CTR): 100% to 600% (at IF = 10 mA)
- Rise Time (tr): 10 µs (typical)
- Fall Time (tf): 5 µs (typical)
- Package Type: DIP-4

## Applications

The onsemi FODM611 is suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems to isolate different parts of machinery and equipment.
- Power Supplies: Employed in switch-mode power supplies (SMPS) to provide feedback and control while maintaining isolation.
- Communication Systems: Utilized in data communication circuits to ensure signal integrity and isolation between different voltage levels.
- Consumer Electronics: Found in various consumer devices where isolation is required for safety and performance.

## Conclusion

The onsemi FODM611 is a versatile and reliable optoisolator that provides high isolation, fast switching speeds, and low input current requirements. Its robust design and wide operating temperature range make it suitable for a variety of applications in industrial, consumer, and communication systems. With its compact package and high current transfer ratio, the FODM611 is an excellent choice for designers looking to enhance the safety and performance of their electronic circuits.
FODM611 Compare Parts
  • FODM611 vs FOD8163SD
  • FODM611 vs FOD8163S
  • FODM611 vs FOD816300W
  • FODM611 vs FOD816300
  • FODM611 vs FOD260LT
  • FODM611 vs FOD2200TV
  • FODM611 vs FOD2200SDV
  • FODM611 vs FOD2200T
  • FODM611 vs FOD063L
  • FODM611 vs FOD2200SD
  • FODM611 vs FOD2200S
  • FODM611 vs FOD2200
  • FODM611 vs FOD2200
  • FODM611 vs FOD0738R2
  • FODM611 vs FOD0738R1
  • FODM611 vs FOD0738
  • FODM611 vs FOD0738
  • FODM611 vs FOD0708R2
  • FODM611 vs FOD0708
  • FODM611 vs FOD060LR1
  • FODM611 vs FOD2200SV
  • FODM611 vs FOD0708R1
  • FODM611 vs FOD260LSV
  • FODM611 vs FOD2712A
  • FODM611 vs FOD0710R2
  • FODM611 vs FOD0710
  • FODM611 vs FOD3150SD
  • FODM611 vs FOD3182
  • FODM611 vs FOD0720
  • FODM611 vs FOD060LR2
  • FODM611 vs FOD260LSD
  • FODM611 vs FOD060L
  • FODM611 vs FOD0710
  • FODM611 vs FOD260LSD
  • FODM611 vs FOD0720R2
  • FODM611 vs FOD260LS
  • FODM611 vs FOD260LS
  • FODM611 vs FOD260L
  • FODM611 vs FOD260L
  • FODM611 vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much