☰
FOD817CSD
FOD817CSD
Active
Description:  TRANSISTOR OUTPUT OPTOCOUPLER, 5
Manufacturer:  Fairchild Semiconductor
Datasheet:   FOD817CSD Datasheet
History Price: Active
In Stock: 30160
FOD817CSD Specification
Specification
Part No
FOD817CSD
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Inputs - Side 1/Side 2
-
Voltage - Isolation
-
Common Mode Transient Immunity (Min)
-
Input Type
-
Output Type
-
Current - Output / Channel
-
Data Rate
-
Propagation Delay tpLH / tpHL (Max)
-
Rise / Fall Time (Typ)
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
FOD817CSD PDF Datasheet
FOD817CSD Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FOD817CSD Description
Introduction to Fairchild Semiconductor FOD817CSD

The Fairchild Semiconductor FOD817CSD is a high-performance optocoupler designed for applications requiring electrical isolation between input and output. This device is particularly useful in environments where high-speed data transmission and isolation are critical, such as in industrial automation, telecommunications, and power management systems. The FOD817CSD provides reliable performance with low input current requirements, making it an efficient choice for various electronic applications.

Key Specifications

- Type: Optocoupler (Phototransistor Output)
- Isolation Voltage: 5 kV (rms) minimum
- Input Current (I_F): 10 mA maximum for full transfer
- Output Collector Current (I_C): 50 mA maximum
- Voltage Rating (V_CE): 80 V maximum
- Transfer Ratio (CTR): 100% to 600% at I_F = 10 mA
- Rise Time (t_r): Typically 20 µs
- Fall Time (t_f): Typically 30 µs
- Operating Temperature Range: -40°C to +100°C
- Package Type: DIP-8 or Surface Mount (SMD)

Performance Characteristics

The FOD817CSD offers several key performance characteristics that make it suitable for a wide range of applications:

1. High Isolation Voltage: With an isolation voltage rating of up to 5 kV, the FOD817CSD ensures robust protection against voltage spikes and transients, making it ideal for use in high-voltage environments.

2. Wide Operating Temperature Range: The ability to operate within a temperature range of -40°C to +100°C allows this optocoupler to be used in diverse environmental conditions, ensuring reliability across various applications.

3. High Current Transfer Ratio (CTR): The CTR specification of 100% to 600% at an input current of 10 mA indicates the efficiency with which the device can transmit signals from the input side to the output side. This high transfer ratio helps maintain signal integrity in digital communication systems.

4. Fast Switching Speed: With rise and fall times typically around 20 µs and 30 µs respectively, the FOD817CSD is capable of handling fast switching applications, making it suitable for data communication and control signals.

Integrated Features

The FOD817CSD includes several integrated features that enhance its functionality:

1. Phototransistor Output: The phototransistor output provides a direct interface with digital logic levels, allowing easy integration into microcontroller or FPGA-based designs.

2. Low Input Current Requirement: The device operates efficiently at low input currents, reducing power consumption and heat generation during operation.

3. Multiple Package Options: Available in both DIP and SMD packages, the FOD817CSD offers flexibility in design choices based on space constraints and manufacturing preferences.

4. Built-in Protection Mechanisms: The optocoupler is designed with internal protection features that help prevent damage from overvoltage conditions, enhancing reliability during operation.

Applications

The versatility of the FOD817CSD makes it suitable for numerous applications across various industries:

1. Industrial Automation: Commonly used in PLCs (Programmable Logic Controllers) and other control systems where electrical isolation is required between control circuits and high-power devices.

2. Telecommunications Equipment: Employed in signal isolation for communication lines to protect sensitive components from high voltages or surges.

3. Power Supply Isolation: Used in switch-mode power supplies where isolation between input and output stages is crucial for safety and performance.

4. Consumer Electronics: Integrated into devices requiring signal isolation such as audio equipment, appliances, and safety systems.

5. Data Communication Systems: Ideal for isolating data lines in networked systems to prevent ground loops and ensure signal integrity.

Development Support

Fairchild Semiconductor provides extensive development support resources for the FOD817CSD:

1. Evaluation Boards: Available evaluation kits allow engineers to prototype designs quickly using the optocoupler, facilitating easier integration into broader systems.

2. Comprehensive Documentation: Detailed datasheets provide essential information regarding electrical characteristics, application circuits, and recommended operating conditions.

3. Application Notes: Fairchild offers application notes that guide users on best practices for implementing the optocoupler effectively within various circuit designs.

4. Design Tools: Simulation tools may be available to assist engineers in modeling their designs accurately before implementation.

Conclusion

In summary, the Fairchild Semiconductor FOD817CSD is a highly reliable optocoupler that combines excellent electrical isolation with efficient signal transmission capabilities. Its robust performance characteristics make it an ideal choice for a variety of applications requiring safe data transfer across different voltage domains. With strong development support from Fairchild Semiconductor, designers can easily integrate this device into their projects while ensuring optimal performance across diverse operating conditions.
FOD817CSD Compare Parts
  • FOD817CSD vs FOD8163SD
  • FOD817CSD vs FOD8163S
  • FOD817CSD vs FOD816300W
  • FOD817CSD vs FOD816300
  • FOD817CSD vs FOD260LT
  • FOD817CSD vs FOD2200TV
  • FOD817CSD vs FOD2200SDV
  • FOD817CSD vs FOD2200T
  • FOD817CSD vs FOD063L
  • FOD817CSD vs FOD2200SD
  • FOD817CSD vs FOD2200S
  • FOD817CSD vs FOD2200
  • FOD817CSD vs FOD2200
  • FOD817CSD vs FOD0738R2
  • FOD817CSD vs FOD0738R1
  • FOD817CSD vs FOD0738
  • FOD817CSD vs FOD0738
  • FOD817CSD vs FOD0708R2
  • FOD817CSD vs FOD0708
  • FOD817CSD vs FOD060LR1
  • FOD817CSD vs FOD2200SV
  • FOD817CSD vs FOD0708R1
  • FOD817CSD vs FOD260LSV
  • FOD817CSD vs FOD2712A
  • FOD817CSD vs FOD0710R2
  • FOD817CSD vs FOD0710
  • FOD817CSD vs FOD3150SD
  • FOD817CSD vs FOD3182
  • FOD817CSD vs FOD0720
  • FOD817CSD vs FOD060LR2
  • FOD817CSD vs FOD260LSD
  • FOD817CSD vs FOD060L
  • FOD817CSD vs FOD0710
  • FOD817CSD vs FOD260LSD
  • FOD817CSD vs FOD0720R2
  • FOD817CSD vs FOD260LS
  • FOD817CSD vs FOD260LS
  • FOD817CSD vs FOD260L
  • FOD817CSD vs FOD260L
  • FOD817CSD vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much