Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Optoisolators - Logic Output Optoisolators
/ Fairchild Semiconductor FODM8071
FODM8071
Active
Optoisolators - Logic Output Optoisolators
Description:
LOGIC IC OUTPUT OPTOCOUPLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FODM8071 Datasheet
History Price: Active
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FODM8071 vs FOD0708
Part No
FODM8071
FOD0708
Category
Optoisolators - Logic Output Optoisolators
Optoisolators - Logic Output Optoisolators
Manufacturer
Fairchild Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Number of Channels
1
1
Inputs - Side 1/Side 2
1/0
1/0
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
20kV/µs
25kV/µs
Input Type
DC
DC
Output Type
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
2 mA
Data Rate
20Mbps
15MBd
Propagation Delay tpLH / tpHL (Max)
55ns, 55ns
60ns, 60ns
Rise / Fall Time (Typ)
5.8ns, 5.3ns
12ns, 8ns
Voltage - Forward (Vf) (Typ)
1.35V
1.45V
Current - DC Forward (If) (Max)
20mA
20mA
Voltage - Supply
3V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 110 ℃
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-SOIC (0.173", 4.40mm Width), 5 Leads
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
5-Mini-Flat
8-SOIC