☰
FOD8001R2
FOD8001R2
Active
Description:  OPTOISO 3.75KV PUSH PULL 8SO
Manufacturer:  onsemi
Datasheet:   FOD8001R2 Datasheet
History Price: $6.63
In Stock: 41280
FOD8001R2 Specification
Specification
Part No
FOD8001R2
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Rise / Fall Time (Typ)
6.5ns, 6.5ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
3V ~ 3.6V, 4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD8001R2 PDF Datasheet
FOD8001R2 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD8001R2 Compare Parts
  • FOD8001R2 vs FOD8163SD
  • FOD8001R2 vs FOD8163S
  • FOD8001R2 vs FOD816300W
  • FOD8001R2 vs FOD816300
  • FOD8001R2 vs FOD260LT
  • FOD8001R2 vs FOD2200TV
  • FOD8001R2 vs FOD2200SDV
  • FOD8001R2 vs FOD2200T
  • FOD8001R2 vs FOD063L
  • FOD8001R2 vs FOD2200SD
  • FOD8001R2 vs FOD2200S
  • FOD8001R2 vs FOD2200
  • FOD8001R2 vs FOD2200
  • FOD8001R2 vs FOD0738R2
  • FOD8001R2 vs FOD0738R1
  • FOD8001R2 vs FOD0738
  • FOD8001R2 vs FOD0738
  • FOD8001R2 vs FOD0708R2
  • FOD8001R2 vs FOD0708
  • FOD8001R2 vs FOD060LR1
  • FOD8001R2 vs FOD2200SV
  • FOD8001R2 vs FOD0708R1
  • FOD8001R2 vs FOD260LSV
  • FOD8001R2 vs FOD2712A
  • FOD8001R2 vs FOD0710R2
  • FOD8001R2 vs FOD0710
  • FOD8001R2 vs FOD3150SD
  • FOD8001R2 vs FOD3182
  • FOD8001R2 vs FOD0720
  • FOD8001R2 vs FOD060LR2
  • FOD8001R2 vs FOD260LSD
  • FOD8001R2 vs FOD060L
  • FOD8001R2 vs FOD0710
  • FOD8001R2 vs FOD260LSD
  • FOD8001R2 vs FOD0720R2
  • FOD8001R2 vs FOD260LS
  • FOD8001R2 vs FOD260LS
  • FOD8001R2 vs FOD260L
  • FOD8001R2 vs FOD260L
  • FOD8001R2 vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much