☰
FOD0721
FOD0721
Active
Description:  OPTOISO 3.75KV PUSH PULL 8SO
Manufacturer:  onsemi
Datasheet:   FOD0721 Datasheet
History Price: $4.82
In Stock: 49450
FOD0721 Specification
Specification
Part No
FOD0721
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
20kV/µs
Input Type
Logic
Output Type
Push-Pull, Totem Pole
Current - Output / Channel
10 mA
Data Rate
25Mbps
Propagation Delay tpLH / tpHL (Max)
40ns, 40ns
Rise / Fall Time (Typ)
5ns, 4.5ns
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD0721 PDF Datasheet
FOD0721 Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD0721 Compare Parts
  • FOD0721 vs FOD8163SD
  • FOD0721 vs FOD8163S
  • FOD0721 vs FOD816300W
  • FOD0721 vs FOD816300
  • FOD0721 vs FOD260LT
  • FOD0721 vs FOD2200TV
  • FOD0721 vs FOD2200SDV
  • FOD0721 vs FOD2200T
  • FOD0721 vs FOD063L
  • FOD0721 vs FOD2200SD
  • FOD0721 vs FOD2200S
  • FOD0721 vs FOD2200
  • FOD0721 vs FOD2200
  • FOD0721 vs FOD0738R2
  • FOD0721 vs FOD0738R1
  • FOD0721 vs FOD0738
  • FOD0721 vs FOD0738
  • FOD0721 vs FOD0708R2
  • FOD0721 vs FOD0708
  • FOD0721 vs FOD060LR1
  • FOD0721 vs FOD2200SV
  • FOD0721 vs FOD0708R1
  • FOD0721 vs FOD260LSV
  • FOD0721 vs FOD2712A
  • FOD0721 vs FOD0710R2
  • FOD0721 vs FOD0710
  • FOD0721 vs FOD3150SD
  • FOD0721 vs FOD3182
  • FOD0721 vs FOD0720
  • FOD0721 vs FOD060LR2
  • FOD0721 vs FOD260LSD
  • FOD0721 vs FOD060L
  • FOD0721 vs FOD0710
  • FOD0721 vs FOD260LSD
  • FOD0721 vs FOD0720R2
  • FOD0721 vs FOD260LS
  • FOD0721 vs FOD260LS
  • FOD0721 vs FOD260L
  • FOD0721 vs FOD260L
  • FOD0721 vs FOD2200V
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much