☰
FOD060L
FOD060L
Active
Description:  OPTOISO 3.75KV OPN COLLECTOR 8SO
Manufacturer:  onsemi
Datasheet:   FOD060L Datasheet
History Price: $3.23
In Stock: 35360
FOD060L Specification
Specification
Part No
FOD060L
Category
Optoisolators - Logic Output Optoisolators
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Inputs - Side 1/Side 2
1/0
Voltage - Isolation
3750Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Input Type
DC
Output Type
Open Collector, Schottky Clamped
Current - Output / Channel
50 mA
Data Rate
10Mbps
Propagation Delay tpLH / tpHL (Max)
90ns, 75ns
Rise / Fall Time (Typ)
22ns, 3ns
Voltage - Forward (Vf) (Typ)
1.4V
Current - DC Forward (If) (Max)
50mA
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
FOD060L PDF Datasheet
FOD060L Related Parts
FODM8061
FODM8061
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611R2
FODM611R2
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM611R2
FODM611R2
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM611
FODM611
onsemi
OPTOISO 3.75KV OPEN COLL 5MFP
FODM121BR2
FODM121BR2
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FODM121A
FODM121A
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 3
FOD817DSD
FOD817DSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD817CSD
FOD817CSD
Fairchild Semiconductor
TRANSISTOR OUTPUT OPTOCOUPLER, 5
FOD8163TR2
FOD8163TR2
onsemi
OPTOISO 5KV OPEN COLLECTOR 6SOP
FODM8071
FODM8071
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061V
FODM8061V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FODM8061R2V
FODM8061R2V
Fairchild Semiconductor
LOGIC IC OUTPUT OPTOCOUPLER
FOD060L Compare Parts
  • FOD060L vs FOD8163SD
  • FOD060L vs FOD8163S
  • FOD060L vs FOD816300W
  • FOD060L vs FOD816300
  • FOD060L vs FOD260LT
  • FOD060L vs FOD2200TV
  • FOD060L vs FOD2200SDV
  • FOD060L vs FOD2200T
  • FOD060L vs FOD063L
  • FOD060L vs FOD2200SD
  • FOD060L vs FOD2200S
  • FOD060L vs FOD2200
  • FOD060L vs FOD2200
  • FOD060L vs FOD0738R2
  • FOD060L vs FOD0738R1
  • FOD060L vs FOD0738
  • FOD060L vs FOD0738
  • FOD060L vs FOD0708R2
  • FOD060L vs FOD0708
  • FOD060L vs FOD060LR1
  • FOD060L vs FOD2200SV
  • FOD060L vs FOD0708R1
  • FOD060L vs FOD260LSV
  • FOD060L vs FOD2712A
  • FOD060L vs FOD0710R2
  • FOD060L vs FOD0710
  • FOD060L vs FOD3150SD
  • FOD060L vs FOD3182
  • FOD060L vs FOD0720
  • FOD060L vs FOD060LR2
  • FOD060L vs FOD260LSD
  • FOD060L vs FOD0710
  • FOD060L vs FOD260LSD
  • FOD060L vs FOD0720R2
  • FOD060L vs FOD260LS
  • FOD060L vs FOD260LS
  • FOD060L vs FOD260L
  • FOD060L vs FOD260L
  • FOD060L vs FOD2200V
  • FOD060L vs FOD0721R2
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks