☰
IS281B
IS281B
Active
Description:  OPTOCOUP TRANS 4SMD
Manufacturer:  Isocom Components
Datasheet:   IS281B Datasheet
History Price: $0.62
In Stock: 49260
IS281B Specification
Specification
Part No
IS281B
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
1
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
130% @ 5mA
Current Transfer Ratio (Max)
260% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
5µs, 3µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
60 mA
Vce Saturation (Max)
200mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
4-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
IS281B PDF Datasheet
IS281B Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281E
IS281E
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B Compare Parts
  • IS281B vs IS281GR
  • IS281B vs IS281E
  • IS281B vs IS281GB
  • IS281B vs IS2701-1
  • IS281B vs IS281
  • IS281B vs IS281D
  • IS281B vs IS281C
  • IS281B vs IS281A
  • IS281B vs IS281-4
  • IS281B vs IS2805-4
  • IS281B vs IS2801-4
  • IS281B vs IS281-4GB
  • IS281B vs IS281F
  • IS281B vs IS283
  • IS281B vs IS281J
  • IS281B vs IS281I
  • IS281B vs IS201XSM
  • IS281B vs IS201X
  • IS281B vs IS201SMT&R
  • IS281B vs IS201SM
  • IS281B vs IS201G
  • IS281B vs IS201
  • IS281B vs IS201XSMT&R
  • IS281B vs IS206XSMT&R
  • IS281B vs IS2705-1
  • IS281B vs IS2702-1
  • IS281B vs IS2701-1D
  • IS281B vs IS2701-1C
  • IS281B vs IS2701-1BL
  • IS281B vs IS2701-1B
  • IS281B vs IS206
  • IS281B vs IS280-4GR
  • IS281B vs IS206XSM
  • IS281B vs IS206XG
  • IS281B vs IS206X
  • IS281B vs IS206SMT&R
  • IS281B vs IS206SM
  • IS281B vs IS201XG
  • IS281B vs IS2701-1A
  • IS281B vs IS281BL
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality