IS281B
IS281B
Active
Description:  OPTOCOUP TRANS 4SMD
Manufacturer:  Isocom Components
Datasheet:   IS281B Datasheet
History Price: $0.62
In Stock: 30200
IS281B vs IS206SMT&R
Part No
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Number of Channels
1
-
Voltage - Isolation
3750Vrms
-
Current Transfer Ratio (Min)
130% @ 5mA
-
Current Transfer Ratio (Max)
260% @ 5mA
-
Turn On / Turn Off Time (Typ)
-
-
Rise / Fall Time (Typ)
5µs, 3µs
-
Input Type
DC
-
Output Type
Transistor
-
Voltage - Output (Max)
80V
-
Current - Output / Channel
50mA
-
Voltage - Forward (Vf) (Typ)
1.2V
-
Current - DC Forward (If) (Max)
60 mA
-
Vce Saturation (Max)
200mV
-
Operating Temperature
-55 ℃ ~ 110 ℃
-
Mounting Type
Surface Mount
-
Package / Case
4-SOIC (0.173", 4.40mm Width)
-
Supplier Device Package
-
-