☰
IS2801-4
IS2801-4
Active
Description:  OPTOISO 3KV 4CH TRANS
Manufacturer:  Isocom Components
Datasheet:   IS2801-4 Datasheet
History Price: $1.64
In Stock: 35820
IS2801-4 Specification
Specification
Part No
IS2801-4
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
3000Vrms
Current Transfer Ratio (Min)
50% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 4µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
IS2801-4 PDF Datasheet
IS2801-4 Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281E
IS281E
Isocom Components
OPTOCOUP TRANS 4SMD
IS2801-4 Compare Parts
  • IS2801-4 vs IS281GR
  • IS2801-4 vs IS281E
  • IS2801-4 vs IS281GB
  • IS2801-4 vs IS2701-1
  • IS2801-4 vs IS281
  • IS2801-4 vs IS281D
  • IS2801-4 vs IS281C
  • IS2801-4 vs IS281B
  • IS2801-4 vs IS281A
  • IS2801-4 vs IS281-4
  • IS2801-4 vs IS2805-4
  • IS2801-4 vs IS281-4GB
  • IS2801-4 vs IS281F
  • IS2801-4 vs IS283
  • IS2801-4 vs IS281J
  • IS2801-4 vs IS281I
  • IS2801-4 vs IS201XSM
  • IS2801-4 vs IS201X
  • IS2801-4 vs IS201SMT&R
  • IS2801-4 vs IS201SM
  • IS2801-4 vs IS201G
  • IS2801-4 vs IS201
  • IS2801-4 vs IS201XSMT&R
  • IS2801-4 vs IS206XSMT&R
  • IS2801-4 vs IS2705-1
  • IS2801-4 vs IS2702-1
  • IS2801-4 vs IS2701-1D
  • IS2801-4 vs IS2701-1C
  • IS2801-4 vs IS2701-1BL
  • IS2801-4 vs IS2701-1B
  • IS2801-4 vs IS206
  • IS2801-4 vs IS280-4GR
  • IS2801-4 vs IS206XSM
  • IS2801-4 vs IS206XG
  • IS2801-4 vs IS206X
  • IS2801-4 vs IS206SMT&R
  • IS2801-4 vs IS206SM
  • IS2801-4 vs IS201XG
  • IS2801-4 vs IS2701-1A
  • IS2801-4 vs IS281BL
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality