☰
IS281-4GB
IS281-4GB
Active
Description:  OPTOISO 3.75KV 4CH TRANS
Manufacturer:  Isocom Components
Datasheet:   IS281-4GB Datasheet
History Price: $1.64
In Stock: 30480
IS281-4GB Specification
Specification
Part No
IS281-4GB
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
4
Voltage - Isolation
3750Vrms
Current Transfer Ratio (Min)
100% @ 5mA
Current Transfer Ratio (Max)
600% @ 5mA
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
3µs, 4µs
Input Type
DC
Output Type
Transistor
Voltage - Output (Max)
80V
Current - Output / Channel
50mA
Voltage - Forward (Vf) (Typ)
1.2V
Current - DC Forward (If) (Max)
50 mA
Vce Saturation (Max)
400mV
Operating Temperature
-55 ℃ ~ 110 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.173", 4.40mm Width)
Supplier Device Package
-
IS281-4GB PDF Datasheet
IS281-4GB Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS281E
IS281E
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB Compare Parts
  • IS281-4GB vs IS281GR
  • IS281-4GB vs IS281E
  • IS281-4GB vs IS281GB
  • IS281-4GB vs IS2701-1
  • IS281-4GB vs IS281
  • IS281-4GB vs IS281D
  • IS281-4GB vs IS281C
  • IS281-4GB vs IS281B
  • IS281-4GB vs IS281A
  • IS281-4GB vs IS281-4
  • IS281-4GB vs IS2805-4
  • IS281-4GB vs IS2801-4
  • IS281-4GB vs IS281F
  • IS281-4GB vs IS283
  • IS281-4GB vs IS281J
  • IS281-4GB vs IS281I
  • IS281-4GB vs IS201XSM
  • IS281-4GB vs IS201X
  • IS281-4GB vs IS201SMT&R
  • IS281-4GB vs IS201SM
  • IS281-4GB vs IS201G
  • IS281-4GB vs IS201
  • IS281-4GB vs IS201XSMT&R
  • IS281-4GB vs IS206XSMT&R
  • IS281-4GB vs IS2705-1
  • IS281-4GB vs IS2702-1
  • IS281-4GB vs IS2701-1D
  • IS281-4GB vs IS2701-1C
  • IS281-4GB vs IS2701-1BL
  • IS281-4GB vs IS2701-1B
  • IS281-4GB vs IS206
  • IS281-4GB vs IS280-4GR
  • IS281-4GB vs IS206XSM
  • IS281-4GB vs IS206XG
  • IS281-4GB vs IS206X
  • IS281-4GB vs IS206SMT&R
  • IS281-4GB vs IS206SM
  • IS281-4GB vs IS201XG
  • IS281-4GB vs IS2701-1A
  • IS281-4GB vs IS281BL
  • IS281-4GB FAQ
    Q1: What is the Isocom Components IS281-4GB?
    A: The Isocom Components IS281-4GB is an optocoupler designed for isolating electrical signals while maintaining high-speed performance. It is used in various applications to provide electrical isolation between input and output, ensuring safety and preventing noise interference. The IS281-4GB features a phototransistor output and is commonly used in communication systems, industrial equipment, and power management applications.

    Q2: What are the key features of the Isocom IS281-4GB?
    A: Key features of the IS281-4GB include a high isolation voltage, fast switching speed, and a phototransistor output. It provides excellent electrical isolation between input and output, helping to protect sensitive circuits from voltage spikes and reducing electromagnetic interference (EMI). Its compact size makes it suitable for a wide range of applications.

    Q3: What is the input forward voltage (Vf) of the IS281-4GB?
    A: The input forward voltage (Vf) of the Isocom IS281-4GB is typically 1.2V. This is the voltage drop across the LED inside the optocoupler when it is forward-biased and conducting current.

    Q4: What is the maximum collector-emitter voltage (Vce) for the IS281-4GB?
    A: The maximum collector-emitter voltage (Vce) for the IS281-4GB is 80V. This is the highest voltage that can safely be applied between the collector and emitter terminals of the phototransistor without causing damage to the component.

    Q5: What is the maximum output current (Ic) for the IS281-4GB?
    A: The maximum output current (Ic) for the IS281-4GB is 50mA. This defines the maximum current that can flow through the collector of the phototransistor without exceeding the safe operating limits of the optocoupler.

    Q6: What is the switching time for the IS281-4GB?
    A: The switching time for the IS281-4GB is typically around 0.5µs for both rise and fall times. This makes it suitable for high-speed switching applications where fast signal transmission is essential, such as in communication systems and data transfer circuits.

    Q7: What is the isolation voltage of the IS281-4GB?
    A: The isolation voltage of the IS281-4GB is typically 5kV RMS. This high isolation voltage ensures that the input and output sides of the optocoupler are electrically isolated, which is crucial for protecting sensitive circuits from voltage surges and preventing ground loops.

    Q8: What is the operating temperature range for the IS281-4GB?
    A: The IS281-4GB operates within a temperature range of -40°C to +85°C. This wide operating temperature range makes it suitable for use in both industrial and consumer electronics applications, where the component may be exposed to varying environmental conditions.

    Q9: What is the output type of the IS281-4GB?
    A: The output of the IS281-4GB is a phototransistor. This means that the optocoupler converts the input optical signal into a corresponding electrical signal that can drive external circuits.

    Q10: What is the typical rise time of the IS281-4GB?
    A: The typical rise time of the IS281-4GB is approximately 0.5µs. This indicates how quickly the output signal transitions from low to high when the input is activated, making it suitable for high-speed digital applications.

    Q11: In what applications is the IS281-4GB commonly used?
    A: The IS281-4GB is commonly used in applications where electrical isolation is required, such as in data communication, industrial control systems, microcontroller interfacing, power supplies, and signal processing systems. It is particularly useful in preventing electrical noise and protecting sensitive circuits.

    Q12: What is the package type of the IS281-4GB?
    A: The IS281-4GB is available in a 4-pin DIP (dual in-line package) form factor. This standard package is commonly used in through-hole mounting applications, making it easy to integrate into various electronic designs.

    Q13: What is the maximum continuous forward current (If) for the IS281-4GB?
    A: The maximum continuous forward current (If) for the IS281-4GB is 50mA. This defines the maximum current that can flow through the LED inside the optocoupler to ensure reliable operation without damaging the device.

    Q14: Does the IS281-4GB provide thermal protection?
    A: The IS281-4GB does not have built-in thermal protection. However, it is designed to operate within its specified temperature range and should be used with appropriate heat management techniques to avoid thermal damage, especially in high-power applications.

    Q15: What is the typical output saturation voltage (Vce(sat)) of the IS281-4GB?
    A: The typical output saturation voltage (Vce(sat)) for the IS281-4GB is 0.2V. This is the voltage drop across the phototransistor when it is fully on and conducting maximum current, indicating minimal power loss during operation.

    Q16: What is the primary function of the IS281-4GB in a circuit?
    A: The primary function of the IS281-4GB is to provide electrical isolation between the input and output stages of a circuit. It does this by converting electrical signals into light and then back into electrical signals, which helps prevent interference, noise, and voltage surges from affecting sensitive components.

    Q17: Can the IS281-4GB be used in high-voltage applications?
    A: The IS281-4GB is designed for medium-voltage applications, with an isolation voltage of 5kV RMS. It is not intended for use in very high-voltage applications, but it can safely handle typical industrial voltage levels where isolation is needed.

    Q18: How does the IS281-4GB help with noise reduction in circuits?
    A: The IS281-4GB helps with noise reduction by providing electrical isolation between the input and output circuits. This isolation prevents electrical noise, such as ground loops and voltage spikes, from affecting sensitive components and helps maintain the integrity of the signal.

    Q19: Can the IS281-4GB be used for data transmission?
    A: Yes, the IS281-4GB can be used for data transmission, especially in low-to-medium speed communication systems. Its fast switching time and high isolation voltage make it suitable for isolating digital signals and preventing electrical noise from corrupting data.

    Q20: What are the advantages of using the IS281-4GB over other isolation techniques?
    A: The advantages of using the IS281-4GB include its high-speed performance, compact size, and ability to provide excellent electrical isolation with minimal power loss. Unlike traditional isolation transformers, optocouplers like the IS281-4GB are smaller, more efficient, and can be easily integrated into modern electronic designs.
    Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality