☰
IS2805
IS2805
Active
Description:  4PIN AC INPUT, HALF PITCH OPTOCO
Manufacturer:  Isocom Components
Datasheet:   IS2805 Datasheet
History Price: $0.22568
In Stock: 6250
IS2805 Specification
Specification
Part No
IS2805
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS2805 Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2805 Compare Parts
  • IS2805 vs IS281GR
  • IS2805 vs IS281E
  • IS2805 vs IS281GB
  • IS2805 vs IS2701-1
  • IS2805 vs IS281
  • IS2805 vs IS281D
  • IS2805 vs IS281C
  • IS2805 vs IS281B
  • IS2805 vs IS281A
  • IS2805 vs IS281-4
  • IS2805 vs IS2805-4
  • IS2805 vs IS2801-4
  • IS2805 vs IS281-4GB
  • IS2805 vs IS281F
  • IS2805 vs IS283
  • IS2805 vs IS281J
  • IS2805 vs IS281I
  • IS2805 vs IS201XSM
  • IS2805 vs IS201X
  • IS2805 vs IS201SMT&R
  • IS2805 vs IS201SM
  • IS2805 vs IS201G
  • IS2805 vs IS201
  • IS2805 vs IS201XSMT&R
  • IS2805 vs IS206XSMT&R
  • IS2805 vs IS2705-1
  • IS2805 vs IS2702-1
  • IS2805 vs IS2701-1D
  • IS2805 vs IS2701-1C
  • IS2805 vs IS2701-1BL
  • IS2805 vs IS2701-1B
  • IS2805 vs IS206
  • IS2805 vs IS280-4GR
  • IS2805 vs IS206XSM
  • IS2805 vs IS206XG
  • IS2805 vs IS206X
  • IS2805 vs IS206SMT&R
  • IS2805 vs IS206SM
  • IS2805 vs IS201XG
  • IS2805 vs IS2701-1A
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious