☰
IS206
IS206
Active
Description:  6PIN NON-BASE-LEAD TRANSISTOR DE
Manufacturer:  Isocom Components
Datasheet:   IS206 Datasheet
History Price: $0.19448
In Stock: 26205
IS206 Specification
Specification
Part No
IS206
Category
Optoisolators - Transistor, Photovoltaic Output Optoisolators
Manufacturer
Isocom Components
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Channels
-
Voltage - Isolation
-
Current Transfer Ratio (Min)
-
Current Transfer Ratio (Max)
-
Turn On / Turn Off Time (Typ)
-
Rise / Fall Time (Typ)
-
Input Type
-
Output Type
-
Voltage - Output (Max)
-
Current - Output / Channel
-
Voltage - Forward (Vf) (Typ)
-
Current - DC Forward (If) (Max)
-
Vce Saturation (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
IS206 Related Parts
IS281F
IS281F
Isocom Components
OPTOCOUP TRANS 4SMD
IS281-4GB
IS281-4GB
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS2801-4
IS2801-4
Isocom Components
OPTOISO 3KV 4CH TRANS
IS2805-4
IS2805-4
Isocom Components
OPTOCOUPLER 3.75KV 4CH 16SOIC
IS281-4
IS281-4
Isocom Components
OPTOISO 3.75KV 4CH TRANS
IS281A
IS281A
Isocom Components
OPTOCOUP TRANS 4SMD
IS281B
IS281B
Isocom Components
OPTOCOUP TRANS 4SMD
IS281C
IS281C
Isocom Components
OPTOCOUP TRANS 4SMD
IS281D
IS281D
Isocom Components
OPTOCOUP TRANS 4SMD
IS281
IS281
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS2701-1
IS2701-1
Isocom Components
OPTOISO 3.75KV TRANS MINI-FLAT
IS281GB
IS281GB
Isocom Components
OPTOCOUPLER TRANS MINI-FLAT
IS206 Compare Parts
  • IS206 vs IS281GR
  • IS206 vs IS281E
  • IS206 vs IS281GB
  • IS206 vs IS2701-1
  • IS206 vs IS281
  • IS206 vs IS281D
  • IS206 vs IS281C
  • IS206 vs IS281B
  • IS206 vs IS281A
  • IS206 vs IS281-4
  • IS206 vs IS2805-4
  • IS206 vs IS2801-4
  • IS206 vs IS281-4GB
  • IS206 vs IS281F
  • IS206 vs IS283
  • IS206 vs IS281J
  • IS206 vs IS281I
  • IS206 vs IS201XSM
  • IS206 vs IS201X
  • IS206 vs IS201SMT&R
  • IS206 vs IS201SM
  • IS206 vs IS201G
  • IS206 vs IS201
  • IS206 vs IS201XSMT&R
  • IS206 vs IS206XSMT&R
  • IS206 vs IS2705-1
  • IS206 vs IS2702-1
  • IS206 vs IS2701-1D
  • IS206 vs IS2701-1C
  • IS206 vs IS2701-1BL
  • IS206 vs IS2701-1B
  • IS206 vs IS280-4GR
  • IS206 vs IS206XSM
  • IS206 vs IS206XG
  • IS206 vs IS206X
  • IS206 vs IS206SMT&R
  • IS206 vs IS206SM
  • IS206 vs IS201XG
  • IS206 vs IS2701-1A
  • IS206 vs IS281BL
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality