ADUM4154BRIZ
ADUM4154BRIZ
Active
Description:  DGT ISOL 5000VRMS 4CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $12.67
In Stock: 1500
ADUM4154BRIZ Specification
Specification
Part No
ADUM4154BRIZ
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
3/1
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
34Mbps
Propagation Delay tpLH / tpHL (Max)
14ns, 14ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
ADUM4154BRIZ PDF Datasheet
ADUM4154BRIZ Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM4154BRIZ Description

## Overview of Analog Devices ADUM4154BRIZ

The Analog Devices ADUM4154BRIZ is a highly integrated, isolated USB hub controller designed for high-performance applications. It is part of the iCoupler® family of isolators and provides robust isolation for USB 2.0 signals, with integrated power and data isolation. This makes it ideal for systems that require secure communication between different parts of the system, where noise immunity, signal integrity, and reliability are crucial.

The ADUM4154BRIZ is designed to isolate the USB data lines and power supply between the host and downstream devices. It uses advanced digital isolation technology to achieve excellent isolation and reliability, which is critical in industrial, medical, and automotive applications where noise or ground loops could compromise performance.

## Key Specifications

* Device Type: USB 2.0 High-Speed Hub Controller with Isolation
* Data Rate: Up to 480 Mbps (USB 2.0 High-Speed)
* Isolation Type: Digital Isolation (iCoupler® technology)
* Isolation Voltage: 2500 VRMS (for 1 minute)
* Power Supply: 3.3V for the core, 5V for USB power
* Number of Ports: 4 downstream USB 2.0 ports (with overcurrent protection)
* Operating Voltage Range:

* Vcc (Core): 3.0V to 3.6V
* Vcc (USB power): 4.5V to 5.5V
* Package Type: 32-lead LQFP (Low Profile Quad Flat Package)
* Temperature Range: -40°C to +125°C (extended temperature range)
* Operating Frequency: 48 MHz (internal clock)
* Overcurrent Protection: Yes, integrated overcurrent protection on each downstream port
* Fault Management: Integrated overcurrent and fault detection with automatic recovery
* Operating Current: Typically 50 mA (Core) and 20 mA (USB power)
* Leakage Current: Less than 1 µA (at 2500 VRMS isolation voltage)

## Key Features

* USB 2.0 High-Speed Data Rate: The ADUM4154BRIZ supports USB 2.0 high-speed data transfer rates of up to 480 Mbps, providing reliable data transfer for applications requiring high-speed communication.
* Integrated Isolation: It uses iCoupler® isolation technology, providing high-voltage galvanic isolation of the USB data and power lines, which helps protect against electrical surges, ground loops, and noise.
* Power and Data Isolation: The device ensures that both the data lines and power lines are isolated, which improves the reliability of the system, especially in industrial and medical environments where ground differences and noise could otherwise cause problems.
* Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is suitable for harsh environments like automotive systems, industrial equipment, and other temperature-sensitive applications.
* Overcurrent and Fault Protection: The ADUM4154BRIZ provides built-in overcurrent protection on each downstream USB port, ensuring that the system is protected from faults such as overcurrent events or device malfunctions.
* Low Power Consumption: The chip operates with low power consumption, making it ideal for energy-sensitive applications, such as portable devices and battery-operated systems.
* Multiple Ports: With four downstream USB 2.0 ports, the ADUM4154BRIZ offers flexibility in connecting multiple USB devices to a host, allowing efficient hub functionality while maintaining high-speed data transfer.
* Automatic Recovery: The device supports automatic recovery from fault conditions, ensuring continuous operation even in case of temporary failures.

## Applications

* Industrial Control Systems: The ADUM4154BRIZ is ideal for industrial environments where USB connections need to be isolated to protect against noise, ground loops, and voltage surges, ensuring reliable data transmission.
* Automotive Systems: Automotive applications benefit from the ADUM4154BRIZ’s wide temperature range and isolation, particularly in infotainment systems, diagnostic tools, and external USB devices in vehicles.
* Medical Equipment: Medical devices requiring secure and noise-immune data transmission, such as diagnostic machines and portable monitoring devices, can use this USB hub for safe and reliable communication.
* Consumer Electronics: For applications in consumer electronics, the ADUM4154BRIZ provides efficient and safe USB hub functionality in devices such as computers, printers, and external hard drives.
* Data Acquisition Systems: The device is used in data acquisition systems where multiple USB devices are connected to a central host, with the added benefit of protecting sensitive electronics from power spikes and noise interference.
* USB-based Test Equipment: It can be employed in USB-based test and measurement equipment where data isolation and fault protection are required for high-accuracy testing.

## Performance and Reliability

* High Isolation Voltage: The ADUM4154BRIZ offers a high isolation voltage of 2500 VRMS, which ensures protection against voltage surges and electrical noise that could otherwise damage the USB communication circuitry.
* Fast Data Transfer: Supporting 480 Mbps high-speed USB data transfer, it ensures that there is no bottleneck in communication between the host and downstream USB devices.
* Robust Fault Management: With automatic recovery, the ADUM4154BRIZ ensures that any overcurrent or fault condition does not affect the overall system’s operation, making it reliable in critical applications.
* Low Leakage Current: The device’s leakage current is extremely low (less than 1 µA), contributing to its energy efficiency and suitability for low-power systems.
* Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, the ADUM4154BRIZ ensures reliable operation in extreme environments, making it suitable for use in automotive and industrial applications.

## Conclusion

The Analog Devices ADUM4154BRIZ is a powerful USB hub controller with integrated isolation, ideal for applications where high-speed data transfer, fault protection, and immunity to electrical noise are crucial. Whether in industrial systems, automotive electronics, or medical devices, the device offers excellent isolation between the host and USB peripherals, ensuring the protection of sensitive equipment from surges and ground loops. Its low power consumption, wide operating temperature range, and robust performance make it a reliable solution for a variety of applications that require USB connectivity with robust protection and high-speed operation.
ADUM4154BRIZ Compare Parts
  • ADUM4154BRIZ vs ADUM3442CRWZ
  • ADUM4154BRIZ vs ADUM1510BRWZ
  • ADUM4154BRIZ vs ADUM1510BRWZ-RL
  • ADUM4154BRIZ vs ADUM3210CRZ
  • ADUM4154BRIZ vs ADUM3210CRZ-RL7
  • ADUM4154BRIZ vs ADUM3211CRZ
  • ADUM4154BRIZ vs ADUM3211CRZ-RL7
  • ADUM4154BRIZ vs ADUM3440CRWZ
  • ADUM4154BRIZ vs ADUM3441CRWZ-RL
  • ADUM4154BRIZ vs ADUM1402YRW
  • ADUM4154BRIZ vs ADUM3442CRWZ-RL
  • ADUM4154BRIZ vs ADUM5401WXRWZ
  • ADUM4154BRIZ vs ADUM7510BRQZ
  • ADUM4154BRIZ vs ADUM7510BRQZ-RL
  • ADUM4154BRIZ vs ADUM7510BRQZ-RL7
  • ADUM4154BRIZ vs ADUM3441CRWZ
  • ADUM4154BRIZ vs ADUM1402WTRWZ35
  • ADUM4154BRIZ vs ADUM1402CRW-RL
  • ADUM4154BRIZ vs ADUM1402WSRWZ33
  • ADUM4154BRIZ vs ADUM1402WSRWZ33-RL
  • ADUM4154BRIZ vs ADUM1402WSRWZ35
  • ADUM4154BRIZ vs ADUM1402WSRWZ35-RL
  • ADUM4154BRIZ vs ADUM1402WSRWZ53
  • ADUM4154BRIZ vs ADUM1402WSRWZ53-RL
  • ADUM4154BRIZ vs ADUM1402YRWZ-RL
  • ADUM4154BRIZ vs ADUM1402WTRWZ33-RL
  • ADUM4154BRIZ vs ADUM1402YRWZ
  • ADUM4154BRIZ vs ADUM1402WTRWZ35-RL
  • ADUM4154BRIZ vs ADUM1402WTRWZ53
  • ADUM4154BRIZ vs ADUM1402WTRWZ53-RL
  • ADUM4154BRIZ vs ADUM1402WTRWZ55
  • ADUM4154BRIZ vs ADUM1402WTRWZ55-RL
  • ADUM4154BRIZ vs ADUM1402WTRWZ33
  • ADUM4154BRIZ vs ADUM1401YRW
  • ADUM4154BRIZ vs ADUM1301WSRWZ35
  • ADUM4154BRIZ vs ADUM1300WTRWZ33-RL
  • ADUM4154BRIZ vs ADUM1300WTRWZ35
  • ADUM4154BRIZ vs ADUM1300WTRWZ35-RL
  • ADUM4154BRIZ vs ADUM1300WTRWZ53
  • ADUM4154BRIZ vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!