ADUM4150BRIZ
ADUM4150BRIZ
Active
Description:  DGT ISOL 5000VRMS 6CH SPI 20SOIC
Manufacturer:  Analog Devices
History Price: $14
In Stock: 2700
ADUM4150BRIZ Specification
Specification
Part No
ADUM4150BRIZ
Category
Digital Isolators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
SPI
Isolated Power
No
Number of Channels
6
Inputs - Side 1/Side 2
4/2
Channel Type
Unidirectional
Voltage - Isolation
5000Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
40Mbps
Propagation Delay tpLH / tpHL (Max)
13ns, 13ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC-IC
ADUM4150BRIZ PDF Datasheet
ADUM4150BRIZ Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM4150BRIZ Description
Analog Devices ADUM4150BRIZ Overview

The ADUM4150BRIZ is a highly integrated, high-performance digital isolator designed for use in industrial, automotive, and communication systems. It provides galvanic isolation between the input and output sections while maintaining high data transmission rates, low power consumption, and superior noise immunity. The device is particularly suited for applications that require reliable isolation for signal transmission in environments prone to electrical noise or where grounding conditions may vary.

Key Specifications

* Supply Voltage (V\_CC): 4.5 V to 5.5 V
* Input Logic Voltage (V\_IH/V\_IL): 2 V to 5 V logic levels
* Output Logic Voltage (V\_OH/V\_OL): 0.8 V to V\_CC-0.8 V for output logic low and high
* Data Rate: Up to 25 Mbps (maximum data rate)
* Propagation Delay: 10 ns typical
* Isolation Voltage: 2500 VRMS, providing robust isolation for sensitive circuitry
* Output Rise/Fall Time: 4 ns (typical), enabling high-speed data transmission
* Input/Output Channels: 1 channel in each direction (single-channel bidirectional isolator)
* Package Type: 16-pin SOIC (Small Outline Integrated Circuit)
* Operating Temperature Range: -40°C to +125°C
* Isolation Type: Capacitive isolation for excellent reliability and noise immunity
* Power Consumption: Typically 15 mW at 5 V and 25 Mbps data rate

Performance Characteristics

* High-Speed Data Transmission: With a maximum data rate of 25 Mbps, the ADUM4150BRIZ is capable of transmitting large amounts of data in a short period of time, making it suitable for high-speed communication and control systems.
* Low Propagation Delay: The typical propagation delay of 10 ns ensures that signals are transmitted with minimal latency, contributing to improved performance in time-sensitive applications.
* Robust Isolation: With an isolation voltage of 2500 VRMS, this isolator offers significant protection against high-voltage spikes and electrical noise, which is critical in environments where ground loops, transients, or differential voltage surges are a concern.
* Low Power Consumption: The ADUM4150BRIZ operates with a low typical power consumption of 15 mW, making it ideal for power-sensitive applications, such as battery-powered systems and energy-efficient designs.
* Wide Operating Temperature Range: With an extended temperature range from -40°C to +125°C, the ADUM4150BRIZ is suitable for use in harsh industrial environments, including automotive and outdoor applications.

Features

* Capacitive Isolation Technology: The device uses capacitive isolation to provide high resistance to environmental noise, improving the system's overall reliability. This isolation method also minimizes power losses, ensuring efficient signal transfer.
* High Common-Mode Rejection: The ADUM4150BRIZ features a high common-mode rejection capability, ensuring that it can effectively handle common-mode voltage transients without affecting the integrity of the data transmission.
* Bidirectional Isolation: The device supports bidirectional data communication, allowing data to be transmitted in both directions, which simplifies the design of systems requiring communication between isolated components.
* Low EMI Emissions: Due to the internal capacitive isolation, the ADUM4150BRIZ generates minimal electromagnetic interference (EMI), ensuring it complies with stringent EMI regulations in industrial and automotive systems.
* Excellent Noise Immunity: The isolator maintains high noise immunity, even in environments with significant electromagnetic interference (EMI), making it well-suited for industrial control systems, automotive applications, and other noise-sensitive applications.

Application Areas

* Industrial Automation: The ADUM4150BRIZ is widely used in industrial automation systems, where reliable and fast data transmission between isolated systems is required, such as motor controllers, PLCs (Programmable Logic Controllers), and sensor interfaces.
* Automotive Systems: In automotive applications, the device is used for isolating communication channels in systems like electronic control units (ECUs), automotive sensors, and powertrain control systems, ensuring safe and noise-resistant operation.
* Power Supplies: The ADUM4150BRIZ is ideal for isolating the communication between low-voltage logic circuits and high-voltage power supplies, improving system safety and performance in power distribution systems.
* Communication Systems: The device is also used in communication systems where isolation is required between different subsystems to prevent ground loops, noise, and voltage spikes from interfering with signal integrity.
* Medical Equipment: The device can be used in medical instrumentation where isolation between the digital and analog sections of the equipment is crucial for signal integrity and patient safety.

Additional Features

* Fail-Safe Operation: The ADUM4150BRIZ is designed with fail-safe features that ensure it will continue to operate reliably in the event of a power loss or fault, contributing to system safety.
* ESD Protection: The device offers robust protection against electrostatic discharge (ESD), making it suitable for environments where handling-sensitive components may lead to damaging voltage spikes.
* Small Form Factor: The compact 16-pin SOIC package enables easy integration into space-constrained designs, offering flexibility for compact, high-density circuit layouts.
* No External Components Required: The ADUM4150BRIZ requires minimal external components for operation, simplifying the design process and reducing overall system complexity.

The Analog Devices ADUM4150BRIZ is a powerful, high-performance digital isolator that ensures reliable, noise-immune, and high-speed data transmission in applications that demand robust isolation. Its wide range of features, including high-speed data rates, low power consumption, and high isolation voltage, make it a preferred choice for industrial, automotive, and communication systems that require safe, high-quality isolation for digital signals.
ADUM4150BRIZ Compare Parts
  • ADUM4150BRIZ vs ADUM3442CRWZ
  • ADUM4150BRIZ vs ADUM1510BRWZ
  • ADUM4150BRIZ vs ADUM1510BRWZ-RL
  • ADUM4150BRIZ vs ADUM3210CRZ
  • ADUM4150BRIZ vs ADUM3210CRZ-RL7
  • ADUM4150BRIZ vs ADUM3211CRZ
  • ADUM4150BRIZ vs ADUM3211CRZ-RL7
  • ADUM4150BRIZ vs ADUM3440CRWZ
  • ADUM4150BRIZ vs ADUM3441CRWZ-RL
  • ADUM4150BRIZ vs ADUM1402YRW
  • ADUM4150BRIZ vs ADUM3442CRWZ-RL
  • ADUM4150BRIZ vs ADUM5401WXRWZ
  • ADUM4150BRIZ vs ADUM7510BRQZ
  • ADUM4150BRIZ vs ADUM7510BRQZ-RL
  • ADUM4150BRIZ vs ADUM7510BRQZ-RL7
  • ADUM4150BRIZ vs ADUM3441CRWZ
  • ADUM4150BRIZ vs ADUM1402WTRWZ35
  • ADUM4150BRIZ vs ADUM1402CRW-RL
  • ADUM4150BRIZ vs ADUM1402WSRWZ33
  • ADUM4150BRIZ vs ADUM1402WSRWZ33-RL
  • ADUM4150BRIZ vs ADUM1402WSRWZ35
  • ADUM4150BRIZ vs ADUM1402WSRWZ35-RL
  • ADUM4150BRIZ vs ADUM1402WSRWZ53
  • ADUM4150BRIZ vs ADUM1402WSRWZ53-RL
  • ADUM4150BRIZ vs ADUM1402YRWZ-RL
  • ADUM4150BRIZ vs ADUM1402WTRWZ33-RL
  • ADUM4150BRIZ vs ADUM1402YRWZ
  • ADUM4150BRIZ vs ADUM1402WTRWZ35-RL
  • ADUM4150BRIZ vs ADUM1402WTRWZ53
  • ADUM4150BRIZ vs ADUM1402WTRWZ53-RL
  • ADUM4150BRIZ vs ADUM1402WTRWZ55
  • ADUM4150BRIZ vs ADUM1402WTRWZ55-RL
  • ADUM4150BRIZ vs ADUM1402WTRWZ33
  • ADUM4150BRIZ vs ADUM1401YRW
  • ADUM4150BRIZ vs ADUM1301WSRWZ35
  • ADUM4150BRIZ vs ADUM1300WTRWZ33-RL
  • ADUM4150BRIZ vs ADUM1300WTRWZ35
  • ADUM4150BRIZ vs ADUM1300WTRWZ35-RL
  • ADUM4150BRIZ vs ADUM1300WTRWZ53
  • ADUM4150BRIZ vs ADUM1300WTRWZ53-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!