ADUM3442CRWZ
ADUM3442CRWZ
Obsolete
Description:  DGTL ISO 2.5KV GEN PURP 16SOIC
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 39800
ADUM3442CRWZ Specification
Specification
Part No
ADUM3442CRWZ
Category
Digital Isolators
Manufacturer
Analog Devices
Series
iCoupler
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Technology
Magnetic Coupling
Type
General Purpose
Isolated Power
No
Number of Channels
4
Inputs - Side 1/Side 2
2/2
Channel Type
Unidirectional
Voltage - Isolation
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
Data Rate
150Mbps
Propagation Delay tpLH / tpHL (Max)
32ns, 32ns
Pulse Width Distortion (Max)
2ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
ADUM3442CRWZ PDF Datasheet
ADUM3442CRWZ Related Parts
ADUM3151ARSZ
ADUM3151ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153BRSZ
ADUM3153BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3153ARSZ
ADUM3153ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ-RL7
ADUM3152BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152BRSZ
ADUM3152BRSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3152ARSZ
ADUM3152ARSZ
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3151BRSZ-RL7
ADUM3151BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154BRSZ-RL7
ADUM3154BRSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3151ARSZ-RL7
ADUM3151ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 7CH SPI 20SSOP
ADUM3154ARSZ-RL7
ADUM3154ARSZ-RL7
Analog Devices
DGT ISOL 3750VRMS 4CH SPI 20SSOP
ADUM3442CRWZ Compare Parts
  • ADUM3442CRWZ vs ADUM1510BRWZ
  • ADUM3442CRWZ vs ADUM1510BRWZ-RL
  • ADUM3442CRWZ vs ADUM3210CRZ
  • ADUM3442CRWZ vs ADUM3210CRZ-RL7
  • ADUM3442CRWZ vs ADUM3211CRZ
  • ADUM3442CRWZ vs ADUM3211CRZ-RL7
  • ADUM3442CRWZ vs ADUM3440CRWZ
  • ADUM3442CRWZ vs ADUM3441CRWZ-RL
  • ADUM3442CRWZ vs ADUM1402YRW
  • ADUM3442CRWZ vs ADUM3442CRWZ-RL
  • ADUM3442CRWZ vs ADUM5401WXRWZ
  • ADUM3442CRWZ vs ADUM7510BRQZ
  • ADUM3442CRWZ vs ADUM7510BRQZ-RL
  • ADUM3442CRWZ vs ADUM7510BRQZ-RL7
  • ADUM3442CRWZ vs ADUM3441CRWZ
  • ADUM3442CRWZ vs ADUM1402WTRWZ35
  • ADUM3442CRWZ vs ADUM1402CRW-RL
  • ADUM3442CRWZ vs ADUM1402WSRWZ33
  • ADUM3442CRWZ vs ADUM1402WSRWZ33-RL
  • ADUM3442CRWZ vs ADUM1402WSRWZ35
  • ADUM3442CRWZ vs ADUM1402WSRWZ35-RL
  • ADUM3442CRWZ vs ADUM1402WSRWZ53
  • ADUM3442CRWZ vs ADUM1402WSRWZ53-RL
  • ADUM3442CRWZ vs ADUM1402YRWZ-RL
  • ADUM3442CRWZ vs ADUM1402WTRWZ33-RL
  • ADUM3442CRWZ vs ADUM1402YRWZ
  • ADUM3442CRWZ vs ADUM1402WTRWZ35-RL
  • ADUM3442CRWZ vs ADUM1402WTRWZ53
  • ADUM3442CRWZ vs ADUM1402WTRWZ53-RL
  • ADUM3442CRWZ vs ADUM1402WTRWZ55
  • ADUM3442CRWZ vs ADUM1402WTRWZ55-RL
  • ADUM3442CRWZ vs ADUM1402WTRWZ33
  • ADUM3442CRWZ vs ADUM1401YRW
  • ADUM3442CRWZ vs ADUM1301WSRWZ35
  • ADUM3442CRWZ vs ADUM1300WTRWZ33-RL
  • ADUM3442CRWZ vs ADUM1300WTRWZ35
  • ADUM3442CRWZ vs ADUM1300WTRWZ35-RL
  • ADUM3442CRWZ vs ADUM1300WTRWZ53
  • ADUM3442CRWZ vs ADUM1300WTRWZ53-RL
  • ADUM3442CRWZ vs ADUM1300WTRWZ55
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you