Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Isolators
/
Digital Isolators
/ Analog Devices ADUM3153ARSZ-RL7
ADUM3153ARSZ-RL7
Active
Digital Isolators
Description:
DGT ISOL 3750VRMS 7CH SPI 20SSOP
Manufacturer:
Analog Devices
Datasheet:
ADUM3153ARSZ-RL7 Datasheet
History Price: $6.85
In Stock: 17300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUM3153ARSZ-RL7 vs ADUM1301WSRWZ35
Part No
ADUM3153ARSZ-RL7
ADUM1301WSRWZ35
Category
Digital Isolators
Digital Isolators
Manufacturer
Analog Devices
Analog Devices
Series
-
Automotive
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
7
3
Inputs - Side 1/Side 2
3/4
2/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
25kV/µs
Data Rate
2Mbps
1Mbps
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
100ns, 100ns
Pulse Width Distortion (Max)
3ns
40ns
Rise / Fall Time (Typ)
2.5ns, 2.5ns
2.5ns, 2.5ns
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
16-SOIC