ADUM3152ARSZ-RL7
ADUM3152ARSZ-RL7
Active
Description:  DGT ISOL 3750VRMS 7CH SPI 20SSOP
Manufacturer:  Analog Devices
History Price: $7.11
In Stock: 7105
ADUM3152ARSZ-RL7 vs ADUM1401YRW
Series
-
iCoupler
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Technology
Magnetic Coupling
Magnetic Coupling
Type
SPI
General Purpose
Isolated Power
No
No
Number of Channels
7
4
Inputs - Side 1/Side 2
4/3
3/1
Channel Type
Unidirectional
Unidirectional
Voltage - Isolation
3750Vrms
2500Vrms
Common Mode Transient Immunity (Min)
25kV/µs
-
Data Rate
2Mbps
-
Propagation Delay tpLH / tpHL (Max)
25ns, 25ns
-
Pulse Width Distortion (Max)
3ns
-
Rise / Fall Time (Typ)
2.5ns, 2.5ns
-
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SSOP
16-SOIC