XCKU5P-2FFVA676E
XCKU5P-2FFVA676E
Active
Description:  IC FPGA 256 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $2,778.57000
In Stock: 30160
XCKU5P-2FFVA676E Specification
Specification
Part No
XCKU5P-2FFVA676E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Kintex UltraScale+
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
27120
Number of Logic Elements/Cells
474600
Total RAM Bits
41984000
Number of I/O
256
Number of Gates
-
Voltage - Supply
0.825V ~ 0.876V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BBGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
XCKU5P-2FFVA676E Related Parts
XCKU025-1FFVA1156C
XCKU025-1FFVA1156C
Xilinx
IC FPGA 312 I/O 1156FCBGA
XCKU025-1FFVA1156I
XCKU025-1FFVA1156I
Xilinx
IC FPGA 312 I/O 1156FCBGA
XCKU025-2FFVA1156E
XCKU025-2FFVA1156E
Xilinx
IC FPGA 312 I/O 1156FCBGA
XCKU035-1FBVA900C
XCKU035-1FBVA900C
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-1FBVA900I
XCKU035-1FBVA900I
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-1FFVA1156C
XCKU035-1FFVA1156C
Xilinx
IC FPGA 520 I/O 1156FCBGA
XCKU035-1FFVA1156I
XCKU035-1FFVA1156I
Xilinx
IC FPGA 520 I/O 1156FCBGA
XCKU035-1SFVA784C
XCKU035-1SFVA784C
Xilinx
IC FPGA 468 I/O 784FCBGA
XCKU035-1SFVA784I
XCKU035-1SFVA784I
Xilinx
IC FPGA 468 I/O 784FCBGA
XCKU035-2FBVA900E
XCKU035-2FBVA900E
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-2FBVA900I
XCKU035-2FBVA900I
Xilinx
IC FPGA 468 I/O 900FCBGA
XCKU035-2FFVA1156E
XCKU035-2FFVA1156E
Xilinx
IC FPGA 520 I/O 1156FCBGA
XCKU5P-2FFVA676E Compare Parts
  • XCKU5P-2FFVA676E vs XCKU5P-L2FFVD900E
  • XCKU5P-2FFVA676E vs XCKU5P-L2FFVB676E
  • XCKU5P-2FFVA676E vs XCKU5P-L2FFVA676E
  • XCKU5P-2FFVA676E vs XCKU5P-L1SFVB784I
  • XCKU5P-2FFVA676E vs XCKU5P-L1FFVB676I
  • XCKU5P-2FFVA676E vs XCKU5P-3SFVB784E
  • XCKU5P-2FFVA676E vs XCKU5P-3FFVB676E
  • XCKU5P-2FFVA676E vs XCKU5P-2SFVB784I
  • XCKU5P-2FFVA676E vs XCKU5P-2SFVB784E
  • XCKU5P-2FFVA676E vs XCKU5P-2FFVD900I
  • XCKU5P-2FFVA676E vs XCKU5P-2FFVD900E
  • XCKU5P-2FFVA676E vs XCKU5P-2FFVB676I
  • XCKU5P-2FFVA676E vs XCKU5P-2FFVB676E
  • XCKU5P-2FFVA676E vs XCKU5P-1SFVB784I
  • XCKU5P-2FFVA676E vs XCKU5P-1SFVB784E
  • XCKU5P-2FFVA676E vs XCKU5P-1FFVD900I
  • XCKU5P-2FFVA676E vs XCKU5P-1FFVD900E
  • XCKU5P-2FFVA676E vs XCKU5P-1FFVB676I
  • XCKU5P-2FFVA676E vs XCKU5P-1FFVB676E
  • XCKU5P-2FFVA676E vs XCKU5P-1FFVA676E
  • XCKU5P-2FFVA676E vs XCKU3P-L2SFVB784E
  • XCKU5P-2FFVA676E vs XCKU3P-L2FFVB676E
  • XCKU5P-2FFVA676E vs XCKU3P-L1SFVB784I
  • XCKU5P-2FFVA676E vs XCKU3P-L1FFVD900I
  • XCKU5P-2FFVA676E vs XCKU3P-L1FFVB676I
  • XCKU5P-2FFVA676E vs XCKU3P-3FFVB676E
  • XCKU5P-2FFVA676E vs XCKU3P-3FFVA676E
  • XCKU5P-2FFVA676E vs XCKU3P-2SFVB784I
  • XCKU5P-2FFVA676E vs XCKU3P-2SFVB784E
  • XCKU5P-2FFVA676E vs XCKU3P-2FFVD900I
  • XCKU5P-2FFVA676E vs XCKU3P-2FFVD900E
  • XCKU5P-2FFVA676E vs XCKU3P-2FFVB676I
  • XCKU5P-2FFVA676E vs XCKU3P-2FFVB676E
  • XCKU5P-2FFVA676E vs XCKU3P-2FFVA676I
  • XCKU5P-2FFVA676E vs XCKU3P-2FFVA676E
  • XCKU5P-2FFVA676E vs XCKU3P-1SFVB784I
  • XCKU5P-2FFVA676E vs XCKU3P-1SFVB784E
  • XCKU5P-2FFVA676E vs XCKU3P-1FFVD900I
  • XCKU5P-2FFVA676E vs XCKU3P-1FFVD900E
  • XCKU5P-2FFVA676E vs XCKU3P-1FFVB676I
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.