XCKU5P-2FFVA676E
XCKU5P-2FFVA676E
Active
Description:  IC FPGA 256 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $2,778.57000
In Stock: 30160
XCKU5P-2FFVA676E vs XCKU5P-2FFVB676I
Manufacturer
Series
Kintex UltraScale+
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
27120
27120
Number of Logic Elements/Cells
474600
474600
Total RAM Bits
41984000
41984000
Number of I/O
256
280
Number of Gates
-
-
Voltage - Supply
0.825V ~ 0.876V
0.825V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BBGA, FCBGA
676-BBGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
676-FCBGA (27x27)