XCKU5P-2FFVA676E
XCKU5P-2FFVA676E
Active
Description:  IC FPGA 256 I/O 676FCBGA
Manufacturer:  Xilinx
History Price: $2,778.57000
In Stock: 30160
XCKU5P-2FFVA676E vs XCKU3P-L2SFVB784E
Manufacturer
Series
Kintex UltraScale+
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
27120
20340
Number of Logic Elements/Cells
474600
355950
Total RAM Bits
41984000
31641600
Number of I/O
256
256
Number of Gates
-
-
Voltage - Supply
0.825V ~ 0.876V
0.698V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BBGA, FCBGA
784-BFBGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
784-FCBGA (23x23)