Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Xilinx XCKU5P-2FFVA676E
XCKU5P-2FFVA676E
Active
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 256 I/O 676FCBGA
Manufacturer:
Xilinx
Datasheet:
XCKU5P-2FFVA676E Datasheet
History Price: $2,778.57000
In Stock: 30160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
XCKU5P-2FFVA676E vs XCKU5P-1FFVD900E
Part No
XCKU5P-2FFVA676E
XCKU5P-1FFVD900E
Category
Embedded - FPGAs (Field Programmable Gate Array)
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Xilinx
Series
Kintex UltraScale+
Kintex UltraScale+
Packaging
Tray
Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of LABs/CLBs
27120
27120
Number of Logic Elements/Cells
474600
474600
Total RAM Bits
41984000
41984000
Number of I/O
256
304
Number of Gates
-
-
Voltage - Supply
0.825V ~ 0.876V
0.825V ~ 0.876V
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
676-BBGA, FCBGA
900-BBGA, FCBGA
Supplier Device Package
676-FCBGA (27x27)
900-FCBGA (31x31)