XC7A25T-2CSG325C
XC7A25T-2CSG325C
Active
Description:  IC FPGA 150 I/O 324CSBGA
Manufacturer:  Xilinx
History Price: $61.32000
In Stock: 8500
XC7A25T-2CSG325C Specification
Specification
Part No
XC7A25T-2CSG325C
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Xilinx
Series
Artix-7
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1825
Number of Logic Elements/Cells
23360
Total RAM Bits
1658880
Number of I/O
150
Number of Gates
-
Voltage - Supply
0.95V ~ 1.05V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
324-LFBGA, CSPBGA
Supplier Device Package
324-CSPBGA (15x15)
XC7A25T-2CSG325C Related Parts
XC7A100T-1FG484C
XC7A100T-1FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG484I
XC7A100T-1FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FG676I
XC7A100T-1FG676I
Xilinx
IC FPGA 300 I/O 676FBGA
XC7A100T-1FGG484C
XC7A100T-1FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FGG484I
XC7A100T-1FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-1FTG256C
XC7A100T-1FTG256C
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-1FTG256I
XC7A100T-1FTG256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A100T-2FG484C
XC7A100T-2FG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FG484I
XC7A100T-2FG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484C
XC7A100T-2FGG484C
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FGG484I
XC7A100T-2FGG484I
Xilinx
IC FPGA 285 I/O 484FBGA
XC7A100T-2FT256I
XC7A100T-2FT256I
Xilinx
IC FPGA 170 I/O 256FTBGA
XC7A25T-2CSG325C Compare Parts
  • XC7A25T-2CSG325C vs XC7VX980T-L2FFG1926E
  • XC7A25T-2CSG325C vs XC7VX980T-L2FF1926E
  • XC7A25T-2CSG325C vs XC7VX980T-2FFG1930C
  • XC7A25T-2CSG325C vs XC7VX980T-2FFG1926C
  • XC7A25T-2CSG325C vs XC7VX980T-1FFG1930I
  • XC7A25T-2CSG325C vs XC7VX980T-1FFG1926I
  • XC7A25T-2CSG325C vs XC7VX980T-1FFG1926C
  • XC7A25T-2CSG325C vs XC7VX980T-1FF1930I
  • XC7A25T-2CSG325C vs XC7VX690T-L2FFG1926E
  • XC7A25T-2CSG325C vs XC7VX690T-L2FFG1761E
  • XC7A25T-2CSG325C vs XC7VX690T-L2FFG1158E
  • XC7A25T-2CSG325C vs XC7VX690T-3FFG1930E
  • XC7A25T-2CSG325C vs XC7VX690T-3FFG1927E
  • XC7A25T-2CSG325C vs XC7VX690T-3FFG1926E
  • XC7A25T-2CSG325C vs XC7VX690T-3FFG1761E
  • XC7A25T-2CSG325C vs XC7VX690T-3FFG1158E
  • XC7A25T-2CSG325C vs XC7VX690T-3FFG1157E
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1930I
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1930C
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1927I
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1927C
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1926I
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1926C
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1761I
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1761C
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1158I
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1158C
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1157I
  • XC7A25T-2CSG325C vs XC7VX690T-2FFG1157C
  • XC7A25T-2CSG325C vs XC7VX690T-2FF1930I
  • XC7A25T-2CSG325C vs XC7VX690T-2FF1926I
  • XC7A25T-2CSG325C vs XC7VX690T-2FF1761I
  • XC7A25T-2CSG325C vs XC7VX690T-2FF1761C
  • XC7A25T-2CSG325C vs XC7VX690T-2FF1158I
  • XC7A25T-2CSG325C vs XC7VX690T-2FF1157I
  • XC7A25T-2CSG325C vs XC7VX690T-1FFG1930I
  • XC7A25T-2CSG325C vs XC7VX690T-1FFG1930C
  • XC7A25T-2CSG325C vs XC7VX690T-1FFG1927I
  • XC7A25T-2CSG325C vs XC7VX690T-1FFG1927C
  • XC7A25T-2CSG325C vs XC7VX690T-1FFG1926I
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you